EN
  • EN
  • DE

SST39LF080-70-4I-EI

Part No SST39LF080-70-4I-EI
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 8 Mbit / 16 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259851-SST39LF080-70-4I-EI
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39LF080-70-4I-EI CAD Model

Description

The SST39LF080-70-4I-EI is a 8 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology, Inc. (SST). It is a CMOS flash memory device designed for high-performance, low-power applications, providing a reliable and cost-effective solution for code and data storage.

Applications:

  • Embedded Systems
  • Industrial Control Systems
  • Consumer Electronics
  • Networking Devices
  • Data Storage

Features:

  • 8 Mbit (1M x 8) Memory Organization
  • Single Voltage Read and Write Operations: Simplifies system design and reduces power consumption.
  • Superior Reliability: Provides high data retention and endurance.
  • Fast Read Access Time: 70 ns read access time enables quick data retrieval.
  • Low Power Consumption: Minimizes power usage, ideal for battery-powered applications.
  • Sector Erase Capability: Allows for selective erasure of memory sectors.
  • Chip Erase Capability: Enables complete erasure of the entire memory array.
  • Endurance: 100,000 Erase/Write Cycles (typical).
  • Data Retention: Greater than 100 years.
  • CMOS Compatibility: Provides easy integration with standard CMOS logic.
  • Package: 32-Lead PLCC or TSOP

Benefits:

  • High Performance: Fast read access time ensures quick data retrieval and execution.
  • Low Power: Minimizes power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides secure and reliable data storage with high endurance and data retention.
  • Flexible Memory Management: Sector and chip erase capabilities allow for flexible memory management.
  • Easy Integration: CMOS compatibility simplifies integration with standard CMOS logic.
  • Cost-Effective: Offers a cost-effective solution for code and data storage.

Technical Specifications: The SST39LF080-70-4I-EI operates on a single 2.7V to 3.6V power supply. Its 70 ns read access time ensures quick data retrieval, while its low power consumption minimizes power usage. The device supports sector and chip erase operations, allowing for flexible memory management. It has an endurance of 100,000 erase/write cycles and a data retention of greater than 100 years. The device is available in 32-Lead PLCC or TSOP packages.

The SST39LF080-70-4I-EI is a reliable and cost-effective flash memory solution for a wide range of applications. Its high performance, low power consumption, and flexible memory management capabilities make it an ideal choice for embedded systems, industrial control systems, and consumer electronics.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess