EN
  • EN
  • DE

AD8307ARZ-RL7

Part No AD8307ARZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOGARITHMIC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008416-AD8307ARZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8307ARZ-RL7 CAD Model

Description

AD8307ARZ-RL7 - Low Power, DC-500 MHz, 92 dB Logarithmic Amplifier

The AD8307ARZ-RL7 is a highly integrated logarithmic amplifier from Analog Devices Inc., designed to accurately convert signal power in the frequency range of DC to 500 MHz to a corresponding voltage. It features an outstanding dynamic range of 92 dB, which allows it to measure signals from the minuscule level of -75 dBm up to +17 dBm without requiring external signal conditioning.

This precision logarithmic amplifier is housed in a compact SOIC package, making it an ideal choice for space-constrained applications. The AD8307ARZ-RL7 operates on a single 2.7 V to 5.5 V supply, drawing a low current, which is crucial for power-sensitive designs. This makes it especially suitable for battery-operated equipment, portable devices, and other applications where power efficiency is a critical factor.

With its high level of integration, the AD8307ARZ-RL7 includes a cascade of amplifier-limiter cells, each of which has a precisely defined small-signal gain and limiting threshold. The cell outputs are successively compressed, summed, and detected to provide a logarithmic response. Additionally, the device offers excellent conformance to the ideal logarithmic linearity, which is essential for accurate and consistent measurements.

The AD8307ARZ-RL7 also features a fast response time, capable of handling pulse inputs with widths as narrow as 8 ns or as wide as CW, and has a corresponding log conformance error of typically less than ±0.2 dB. This makes it an excellent choice for applications such as RSSI (Received Signal Strength Indicator) in communication systems, radar and sonar signal processing, and for use in a variety of test and measurement instruments.

Furthermore, the device provides a stable scaling temperature coefficient of 0.005%/°C, ensuring reliable performance over the full operating temperature range. The logarithmic amplifier's versatile nature also allows for use in logarithmic converters, amplifiers, or controllers in a wide array of applications.

With its combination of low power consumption, broad frequency range, and high dynamic range, the AD8307ARZ-RL7 from Analog Devices Inc. is a robust solution for designers who require precise logarithmic amplification in their electronic systems.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-SOIC
Lowest to $2.1518
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5821 $70.7463
5+ $22.0896 $110.4480
8+ $21.3433 $170.7464
11+ $19.8508 $218.3588
14+ $19.1045 $267.4630
17+ $18.3583 $312.0911
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess