EN
  • EN
  • DE
  • IT

AD8304ARUZ-RL7

Part No AD8304ARUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC LOGARITHM CONV 160DB 14-TSSOP / SP Amp LOG Amp Single R-R O/P 5.5V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Converter
Applications Fiber Optics
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 008413-AD8304ARUZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8304
Introduction Date July 18, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8304ARUZ-RL7 CAD Model

Description

Product Overview: AD8304ARUZ-RL7

The AD8304ARUZ-RL7 is a high-performance logarithmic amplifier from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision device is designed to provide a logarithmic voltage output over a wide dynamic range, making it an ideal choice for a variety of applications, including optical networking, medical instrumentation, and chemical analysis.

The AD8304ARUZ-RL7 operates over a 160 dB range with a logarithmic slope of 25 mV/decade, and it is capable of detecting signals up to 100 MHz with a typical response time of 8 ns. This impressive frequency range and response time make it suitable for high-speed and high-accuracy applications.

This product comes in a compact TSSOP-14 package, offering a space-saving solution for systems where board space is at a premium. The package is also tape and reel packed, denoted by the "-RL7" suffix, which facilitates automated assembly processes, making it an excellent choice for high-volume production.

The AD8304ARUZ-RL7 features a temperature range of -40°C to +85°C, ensuring reliable performance across a broad range of environmental conditions. It requires a single supply voltage between 2.7 V and 5.5 V, which allows for flexibility in system design and compatibility with a variety of digital systems.

Key specifications of the AD8304ARUZ-RL7 include its high accuracy and stability, with a nonlinearity of typically ±0.5 dB over a 60 dB range. The device also features an integrated reference voltage and a differential input, which reduces the effects of ground noise and improves measurement precision.

In summary, the AD8304ARUZ-RL7 from Analog Devices Inc. is a robust, high-performance logarithmic amplifier that offers designers a compact, accurate, and versatile solution for a wide array of applications requiring precise logarithmic signal processing.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Texas Instruments
IC LIMITING AMP 32VQFN / Limiting Amplifier IC Optical Networks 32-VQFN (4x4)
Lowest to $48.0519
Maxim Integrated
3.2G SFP LIMITING AMPLIFIER / Limiting Amplifier IC Data Quantizer, Optical Receivers 10-uMAX/uSOP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC 16QSOP
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC DIE
Lowest to $6.0631
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 8CIRC 16SOIC / Sample and Hold IC Data Acquisition 16-SOIC
Lowest to $5.2714
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Lowest to $8.6594
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.3384 $135.3384
2+ $130.8271 $261.6542
3+ $117.2933 $351.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess