EN
  • EN
  • DE

AD829ARZ-REEL

Part No AD829ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Single High Speed Amplifier ±18V 8-Pin SOIC N T/R / High Speed, Low Noise Video Op Amp | IC VIDEO OPAMP HS LN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Applications Voltage Feedback
-3db Bandwidth 120MHz
Slew Rate 230V/μs
Supply Current 5.3mA
Current - Output / Channel 32mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD829
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1138424-AD829ARZ-REEL
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD829
Introduction Date April 05, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD829ARZ-REEL CAD Model

Description

Product Overview: AD829ARZ-REEL by Analog Devices Inc.

The AD829ARZ-REEL from Analog Devices Inc. is a high-performance, low noise operational amplifier that stands out for its exceptional video specifications. It comes in a convenient reel packaging, making it suitable for automated assembly processes commonly used in the electronics manufacturing industry. This op-amp is designed to meet the rigorous requirements of professional video electronics, such as studio cameras, video switchers, and high-end video playback systems.

Key Features

  • High Speed: With a bandwidth of 120 MHz (G = +2), the AD829ARZ-REEL is capable of handling high-speed signals, which is essential for video and high-speed data applications.
  • Low Noise Performance: It features a low noise figure, typically 2.9 nV/√Hz @ 10 kHz, which is crucial for maintaining signal integrity in sensitive audio and video circuits.
  • Low Distortion: The operational amplifier has a very low total harmonic distortion (THD), ensuring clean and accurate signal amplification.
  • Differential Gain and Phase Errors: It boasts low differential gain and phase errors, which are vital parameters in maintaining the quality of video signals.
  • Power Supply Range: The device operates with a dual power supply ranging from ±5 V to ±15 V, providing flexibility in various circuit designs.
  • Settling Time: The fast settling time of 50 ns to 0.1% makes it an excellent choice for applications requiring quick response times.

Applications

The AD829ARZ-REEL is designed for a wide range of applications that require high-speed and high-fidelity signal processing. It is particularly well-suited for:

  • Professional video electronics
  • Video switchers and routers
  • High-speed data acquisition systems
  • RGB preamps
  • Test and measurement equipment
  • Telecommunications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD829ARZ-REEL is no exception. The product is manufactured to high standards, ensuring reliability and performance consistency. Its reel packaging format also facilitates efficient inventory management and automated manufacturing, reducing production time and costs.

With its superior video performance, low noise, and high-speed capabilities, the AD829ARZ-REEL operational amplifier is an excellent choice for professionals seeking the best in signal processing technology.

You May Also Be Interested in

National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess