EN
  • EN
  • DE

AD828BRZ-REEL

Part No AD828BRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 172140-AD828BRZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD828BRZ-REEL CAD Model

Description

Product Overview: AD828BRZ-REEL by Analog Devices Inc.

The AD828BRZ-REEL is a high-performance, dual, low-power operational amplifier offered by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is part of the REEL packaging series, indicating its availability in tape and reel form for automated assembly processes, making it an excellent choice for mass production scenarios.

Designed with precision and efficiency in mind, the AD828 series is known for its low distortion, high speed, and excellent video specifications. These characteristics make it an ideal component for applications requiring high-quality signal amplification with minimal power consumption. The AD828BRZ-REEL operates over a wide range of supply voltages from ±5 V to ±15 V, providing flexibility in various circuit designs.

Key Features:

  • Wide Bandwidth: The AD828BRZ-REEL boasts a bandwidth of 50 MHz, ensuring the fast and accurate transmission of signals, which is particularly beneficial for video and high-speed signal processing applications.
  • Low Distortion: With Total Harmonic Distortion (THD) levels as low as 0.01%, this op-amp ensures high-fidelity signal amplification, preserving the integrity of the original signal.
  • High Output Current: The device is capable of delivering a continuous output current of up to 50 mA, making it suitable for driving a range of loads.
  • Low Power Consumption: The AD828BRZ-REEL operates with a low supply current of 4 mA per amplifier, which is beneficial for power-sensitive applications.
  • Differential Gain and Phase: Exhibiting a differential gain of 0.1% and a differential phase of 0.1°, the op-amp is highly suitable for precision video applications.

Applications:

The versatility of the AD828BRZ-REEL allows it to be used across various applications, including:

  • Professional Video Equipment
  • Cable Drivers
  • Video Multiplexers
  • Test Equipment
  • Active Filters
  • Buffer Amplifiers

With its robust performance and reliable design, the AD828BRZ-REEL from Analog Devices Inc. stands out as a superior choice for engineers and designers looking for a dual operational amplifier that combines low power consumption with high-speed operation. Whether integrated into consumer electronics or industrial systems, this op-amp is engineered to deliver top-notch performance in the most demanding of applications.

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess