EN
  • EN
  • DE

AD8232ACPZ-RL

Part No AD8232ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description Single-Lead, Heart Rate Monitor Front End | IC ECG FRONT END 20LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type ECG Front End
Applications Heart Rate Monitoring
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP-WQ (4x4)
Family Part Number AD8232
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1138376-AD8232ACPZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8232ACPZ-RL CAD Model

Description

AD8232ACPZ-RL Heart Rate Monitor from Analog Devices Inc.

The AD8232ACPZ-RL from Analog Devices Inc. is a fully integrated, single-lead, heart rate monitor front-end for a wide range of vital signs monitoring applications. This compact, low-power chip is designed specifically for heart rate and cardiac monitor devices, making it an ideal choice for portable and wearable health monitoring equipment.

Key Features:

  • Integrated Signal Conditioning: The AD8232ACPZ-RL integrates a high-performance instrumentation amplifier (IA) that is designed to handle low amplitude heart signals in the presence of noisy conditions, such as those created by motion or remote electrode placement.
  • Single Lead Configuration: The device is optimized for single lead applications, providing a simplified system design for heart rate monitoring, which is essential for compact and wearable devices.
  • Low Power Consumption: With its low power requirements, the AD8232ACPZ-RL is suitable for battery-powered devices, ensuring longer usage periods without the need for frequent recharging or battery replacement.
  • High CMRR: The high common-mode rejection ratio (CMRR) of the amplifier allows for the AD8232ACPZ-RL to be less sensitive to common-mode noise, which can be particularly important when monitoring heart signals.
  • Lead-Off Detection: The device includes a fast restore function that reduces the long-term settling effects of the instrumentation amplifier, allowing for more reliable lead-off detection and faster recovery from electrode motion artifacts.
  • Flexible Filter Configurations: The AD8232ACPZ-RL provides user-selectable filter configurations, enabling customization for different types of cardiac monitoring applications.

Applications:

The AD8232ACPZ-RL is versatile and can be used in a variety of applications, including:

  • Fitness and activity heart rate monitors
  • Portable ECG
  • Wearable devices for continuous heart rate monitoring
  • Remote health monitors
  • Gaming peripherals
  • Biopotential signal acquisition

The AD8232ACPZ-RL's small form factor, combined with its robust feature set, makes it an excellent choice for developers and manufacturers looking to create reliable and efficient heart rate monitoring solutions. With its focus on integration, ease of use, and efficiency, the AD8232ACPZ-RL by Analog Devices Inc. stands out as a superior choice for the next generation of personal health devices.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6605 $53.6235
16+ $6.2856 $100.5696
25+ $6.0891 $152.2275
34+ $5.8927 $200.3518
44+ $5.6963 $250.6372
59+ $5.1070 $301.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess