EN
  • EN
  • DE

AD8148ACPZ-R2

Part No AD8148ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description Triple Differential Driver for Wideband Video | IC DRIVER TRPL DIFF VID 24LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Applications Differential
Output Type Differential
-3db Bandwidth 900MHz
Slew Rate 3000V/μs
Supply Current 62.5mA
Current - Output / Channel 87mA
Supply Voltage , Single/Dual (±) 4.5V ~ 11V, ±2.25V ~ 5.5V
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Family Part Number AD8148
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1138277-AD8148ACPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8148ACPZ-R2 CAD Model

Description

The AD8148ACPZ-R2 is a high-performance differential receiver designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This part is specifically engineered to convert a differential input signal to a single-ended output with high precision and speed, making it an ideal choice for a wide range of applications including video, communication, and instrumentation systems.

Key Features:

  • High-Speed Operation: The AD8148ACPZ-R2 is capable of handling high data rates, which is essential for applications requiring fast signal processing and minimal latency.
  • Differential to Single-Ended Conversion: It efficiently converts differential signals, which are less susceptible to external noise, to single-ended signals required by most ADCs and DACs.
  • Low Distortion: With its low distortion characteristics, the device ensures signal integrity, providing accurate and reliable performance for critical applications.
  • Wide Bandwidth: The device features a wide bandwidth that supports a broad range of frequencies, making it versatile for various high-speed signal processing tasks.
  • Robust ESD Protection: The AD8148ACPZ-R2 includes electrostatic discharge (ESD) protection circuitry to safeguard against static damage, enhancing its durability and reliability.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the device saves valuable board space and is suitable for space-constrained applications.

Applications:

  • High-Definition Video Processing
  • Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Control Systems

The AD8148ACPZ-R2 from Analog Devices Inc. is a robust and reliable solution for systems that demand high-speed differential to single-ended conversion without compromising on signal integrity. With its advanced features and proven performance, this differential receiver is an exemplary choice for designers looking to enhance their system's performance.

You May Also Be Interested in

Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2254 $52.2540
24+ $4.2876 $102.9024
37+ $4.1536 $153.6832
50+ $4.0196 $200.9800
65+ $3.8856 $252.5640
87+ $3.4836 $303.0732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess