EN
  • EN
  • DE
  • IT

AD8138AR

Part No AD8138AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP DIFF LDIST LP 95MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog ADC Driver
Win Source Part Number 077176-AD8138AR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8138AR CAD Model

Description

AD8138AR Low Distortion Differential ADC Driver by Analog Devices Inc.

The AD8138AR from Analog Devices Inc. is a high-performance differential ADC (Analog-to-Digital Converter) driver that is designed to amplify low voltage signals while maintaining excellent linearity and dynamic range. This makes it an ideal choice for driving high-performance ADCs in data acquisition systems, medical equipment, and communication infrastructure.

With a low distortion and high signal-to-noise ratio, the AD8138AR ensures that the analog signal is accurately represented in the digital domain, preserving the integrity of the original signal. The device operates over a wide supply voltage range, accommodating various application requirements and simplifying power supply design.

Key Features:

  • Wide Bandwidth: The AD8138AR offers a wide bandwidth of 320 MHz, which allows it to handle high-speed signals without significant attenuation, making it suitable for broadband applications.
  • Low Distortion: The device's low harmonic distortion ensures that the signal integrity is maintained, particularly important in high-fidelity audio processing and instrumentation.
  • High CMRR (Common-Mode Rejection Ratio): With a CMRR of 70 dB at 10 MHz, the AD8138AR effectively rejects common-mode noise, which is critical for applications where signal quality is paramount.
  • Flexible Power Supply: It can operate with dual power supplies ranging from ±3.0 V to ±6.0 V or a single supply from 3.0 V to 12.0 V, providing design flexibility.

Applications:

  • High-speed data acquisition systems
  • Communications: IF sampling in wireless and wired systems
  • Medical imaging equipment
  • Professional audio equipment
  • Test and measurement instrumentation

The AD8138AR is available in a compact SOIC package, which is suitable for space-constrained applications. Its robust design and high reliability make it an excellent choice for both commercial and industrial environments. By utilizing the AD8138AR, designers can achieve high-precision signal conversion, ensuring that their systems perform at their best with minimal signal distortion and noise.

For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for assistance.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC OPAMP SAMPLE/HOLD 4CIRC 16DIP
Lowest to $26.1669
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
M/A-Com Technology Solutions
IC LIMITING AMP 16QFN / Limiting Amplifier IC Ethernet 16-QFN (3x3)
Lowest to $54.8383
Analog Devices Inc.
IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Lowest to $11.8853
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP-EP
Need more? Email Us
Skyworks Solutions Inc.
IC ISOLATION 8DIP GULL WING / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-DIP Gull Wing
Lowest to $8.8350
M/A-Com Technology Solutions
IC LIMITING AMP 16QSOP
Lowest to $1.8278
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4730 $62.3650
11+ $10.2342 $112.5762
17+ $9.9145 $168.5465
24+ $9.5946 $230.2704
31+ $9.2748 $287.5188
41+ $8.3153 $340.9273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess