EN
  • EN
  • DE

WSC00016R810FTA

Part No WSC00016R810FTA
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 403157-WSC00016R810FTA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSC00016R810FTA CAD Model

Description

The WSC00016R810FTA is a power metal strip resistor manufactured by Vishay. These resistors are designed for current sensing, voltage division, and pulse applications. They are known for their high power rating, low resistance values, and excellent stability, even in harsh environments. The WSC series provides low inductance and a low temperature coefficient of resistance (TCR), ensuring accurate and reliable performance. This makes them suitable for applications requiring precise current measurement and stable operation in a variety of operating conditions.

Applications:

  • Current Sensing: Precise current measurement in power supplies, motor control circuits, and battery management systems.
  • Voltage Division: Accurate voltage division in circuits requiring stable and precise voltage ratios.
  • Feedback Control: Providing feedback signals in control loops for power converters and amplifiers.
  • Power Measurement: Measuring power consumption in various electronic devices and systems.
  • High-Power Circuits: Use in circuits requiring high power dissipation capabilities.

Features:

  • High Power Rating: Capable of dissipating significant power without overheating.
  • Low Resistance Value: Designed for low resistance values, suitable for current sensing applications.
  • Excellent Stability: Provides stable resistance value over a wide range of temperatures and operating conditions.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature variations.
  • Low Inductance: Designed to minimize inductance, making it suitable for high-frequency applications.

Benefits:

  • Accurate Current Measurement: Enables precise current measurement in various applications.
  • Stable Performance: Provides consistent and reliable performance over a wide range of operating conditions.
  • Efficient Power Dissipation: Dissipates heat effectively, preventing overheating and ensuring long-term reliability.
  • Reduced Circuit Errors: Minimizes errors due to resistance variations with temperature.
  • Enhanced System Performance: Improves the overall performance and efficiency of electronic systems.

Additional Details:

The WSC00016R810FTA typically comes in a surface-mount package. Key specifications include resistance value (6.81 milliohms), power rating, tolerance, and TCR. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper PCB layout is crucial for minimizing thermal resistance and ensuring efficient heat dissipation. This resistor is commonly used in applications requiring high accuracy and stability, such as power supplies, motor control, and battery management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess