EN
  • EN
  • DE

AD8074ARUZ

Part No AD8074ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC BUFFER TRPL VIDEO HS 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Applications Buffer
Number of Circuits 3
-3db Bandwidth 600MHz
Slew Rate 1600 V/μs
Operating Supply Current 21.5mA
Channel Output Current 70mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1013332-AD8074ARUZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8074ARUZ CAD Model

Description

Product Overview: AD8074ARUZ by Analog Devices Inc.

The AD8074ARUZ is a high-performance triple video buffer designed to meet the demanding needs of high-speed video and graphics applications. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this device offers a unique combination of speed, low distortion, and high output current, making it ideal for a wide range of professional and consumer video electronics.

Key Features

  • High Speed: The AD8074ARUZ operates with a -3 dB bandwidth of 750 MHz, ensuring that it can handle high-resolution and high-frame-rate video signals without degradation.
  • Low Distortion: With a total harmonic distortion (THD) of -80 dBc at 20 MHz, this buffer maintains the integrity of the video signal, providing clear and accurate image reproduction.
  • High Output Current: Capable of delivering an output current of 80 mA, the AD8074ARUZ can drive multiple loads or long cables, making it versatile for various video distribution applications.
  • Flexible Power Supply: The device operates from a single 5 V supply or dual ±5 V supplies, providing flexibility in system design.
  • Disable Feature: Each amplifier in the AD8074ARUZ can be independently disabled, which reduces power consumption when not in use and allows for greater control in power management strategies.

Applications

The AD8074ARUZ is suited for a variety of applications that require the distribution and amplification of high-speed video signals. These include:

  • Video amplifiers
  • Cable drivers
  • Video switchers
  • Professional video equipment
  • High-definition televisions (HDTVs)
  • Video projectors

Package and Quality

The AD8074ARUZ is available in a 16-lead TSSOP (Thin Shrink Small Outline Package), which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in critical video applications.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 643 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess