EN
  • EN
  • DE

XBP1009-G

Part No XBP1009-G
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Low Capacitance TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281418-XBP1009-G
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XBP1009-G CAD Model

Description

The XBP1009-G is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor the input voltage and provide a reset signal when the voltage drops below a specified threshold. This IC is commonly used in microprocessor-based systems, power management circuits, and other applications where voltage monitoring is critical.

Applications

  • Microprocessor Reset Circuits: Ensuring proper initialization of microprocessors and microcontrollers.
  • Power Management Systems: Monitoring battery voltage and initiating shutdown procedures when the voltage is low.
  • Memory Protection: Preventing data corruption by detecting voltage drops and disabling memory write operations.
  • Real-Time Clocks (RTC): Monitoring the battery voltage of RTC circuits and providing a backup power switchover.
  • System Monitoring: Providing a reset signal in case of power supply failures or voltage irregularities.

Features

  • Low Voltage Detection: Monitors the input voltage and generates a reset signal when the voltage drops below a threshold.
  • Adjustable Detection Voltage: Allows for customization of the voltage detection threshold.
  • Low Current Consumption: Minimizes power consumption in battery-powered applications.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various systems.
  • Small Package Size: Enables compact circuit designs.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Ensured System Stability: Prevents system malfunctions and data corruption by ensuring proper initialization and voltage monitoring.
  • Prolonged Battery Life: Minimizes power consumption in battery-powered applications.
  • Flexible System Integration: Allows for easy integration into various electronic systems.
  • Enhanced Reliability: Improves the overall reliability of electronic devices.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

The XBP1009-G features a low detection voltage and a small package size, making it suitable for space-constrained applications. Its adjustable detection voltage allows for customization of the voltage monitoring threshold. The open-drain output provides flexibility in interfacing with various systems. This voltage detector IC is available in various surface-mount packages. It is a reliable and efficient choice for a wide range of applications where voltage monitoring and reset generation are critical.

The device's low current consumption makes it ideal for battery-powered applications. Its adjustable detection voltage allows for customization of the voltage monitoring threshold to suit specific application requirements. The XBP1009-G is an essential component for ensuring the stability and reliability of electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess