EN
  • EN
  • DE

S912ZVMBA4F0VLH

Part No S912ZVMBA4F0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 64LQFP / S12Z series Microcontroller IC 16-Bit 32MHz 48KB (48K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity LINbus, SCI, SPI
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S912
Other Names 935340135557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263703-S912ZVMBA4F0VLH
Ultra Librarian 3D Model Ultra Librarian S912ZVMBA4F0VLH CAD Model

Description

The NXP S912ZVMBA4F0VLH is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This device is part of NXP's S12 MagniV portfolio, which integrates a microcontroller with smart analog features, making it an ideal choice for space-constrained and power-sensitive designs.

At the heart of the S912ZVMBA4F0VLH is a 16-bit S12 core that operates at up to 50 MHz, offering a balanced combination of processing power and efficiency. The microcontroller comes with 128 KB of flash memory, providing ample space for complex application code, and 8 KB of RAM for efficient data handling. Its flash memory is highly reliable, with error correction code (ECC) functionality to ensure data integrity in harsh environments.

The device is equipped with a range of integrated analog features, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, which allows for precise measurement of analog signals. The inclusion of two analog comparators further enhances its capability to process analog inputs without the need for external components.

For communication, the S912ZVMBA4F0VLH offers a variety of options, such as multiple serial communication interfaces (SCI), serial peripheral interfaces (SPI), and an inter-integrated circuit (I2C) bus. These interfaces enable the microcontroller to connect with other components in a system, such as sensors, actuators, and other microcontrollers.

With its robust timer systems, including a 6-channel timer module (TIM), 8-channel periodic interrupt timer (PIT), and 2-channel pulse width modulator (PWM), this microcontroller is well-suited for complex timing and control operations. Its enhanced capture/compare timer (ECT) is especially useful for precision motor control applications.

The S912ZVMBA4F0VLH is designed with a focus on reliability and durability. It operates across an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings. Additionally, it comes in a compact 64-pin LQFP package, which is beneficial for space-constrained applications.

In summary, the NXP S912ZVMBA4F0VLH is a versatile and robust microcontroller that integrates powerful analog features and communication interfaces, making it a top choice for designers looking to optimize their automotive and industrial systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8181 $63.2724
8+ $12.9790 $103.8320
12+ $12.5734 $150.8808
17+ $12.1678 $206.8526
22+ $11.7622 $258.7684
29+ $10.5454 $305.8166
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,957 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess