EN
  • EN
  • DE

AD8016ARPZ

Part No AD8016ARPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description ADSL Driver Single 20-Pin PSOP-II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 171976-AD8016ARPZ
Popularity Low
Supply and Demand Status Limited
Family Name AD8016
Introduction Date August 10, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8016ARPZ CAD Model

Description

AD8016ARPZ: High-Performance Differential Amplifier from Analog Devices Inc.

The AD8016ARPZ is a robust differential amplifier designed by Analog Devices Inc., tailored for applications requiring high-speed signal processing with excellent dynamic performance. This versatile component is ideally suited for a wide range of applications, including broadband communications, cable modems, and data acquisition systems, among others.

The device is housed in a compact 16-lead SOIC package, making it suitable for space-constrained applications while still providing the high performance expected from Analog Devices products. The AD8016ARPZ operates over a wide supply voltage range, accommodating various system requirements and ensuring compatibility with a broad spectrum of analog circuits.

Key Features:

  • Wide Bandwidth: The AD8016ARPZ offers a wide bandwidth, enabling it to handle high-speed signals with minimal distortion, making it an ideal choice for applications that require fast data throughput.
  • High Output Current: With the ability to deliver a high output current, this amplifier can drive heavy loads, making it suitable for driving cables or other low-impedance loads.
  • Differential Outputs: The differential outputs of the AD8016ARPZ provide improved noise immunity and are capable of driving balanced lines, which is essential for maintaining signal integrity in noisy environments.
  • Flexible Power Supply: It operates with a dual power supply ranging from ±5 V to ±12 V, or a single supply from 10 V to 24 V, providing design flexibility across different power environments.

Applications:

  • Broadband Communications
  • Cable Modems
  • Data Acquisition Systems
  • Video Processing
  • Test and Measurement Equipment

The AD8016ARPZ is not only characterized by its performance but also by its reliability and durability, which are hallmarks of Analog Devices components. It is designed to operate over the industrial temperature range, ensuring consistent performance even in harsh conditions. Whether you are developing a high-speed communication system or a precision video processing unit, the AD8016ARPZ differential amplifier is engineered to meet the stringent requirements of your application.

For detailed specifications, application notes, and support resources, visit Analog Devices' official website or contact their technical support team for assistance in integrating the AD8016ARPZ into your design.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess