EN
  • EN
  • DE

SN74LV574ADWRG4

Part No SN74LV574ADWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP7.2
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 734589-SN74LV574ADWRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV574ADWRG4 CAD Model

Description

SN74LV574ADWRG4 Octal Edge-Triggered D-Type Flip-Flops

The SN74LV574ADWRG4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit, designed for use in a wide range of digital applications. This device is part of the 74LV family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The SN74LV574ADWRG4 features eight D-type flip-flops with 3-state outputs. These outputs can be put into a high impedance state, which is extremely useful in bus-oriented applications. The device operates at a voltage range of 2V to 5.5V, making it compatible with many of the existing logic families and ideal for low-voltage operations.

One of the key features of this product is its edge-triggered design. The flip-flops capture data on the rising edge of the clock signal, providing a reliable mechanism for data synchronization. This characteristic is essential for ensuring data integrity in systems where timing precision is critical.

The SN74LV574ADWRG4 is available in a wide-body SOIC (DW) package, which is designed for improved thermal performance and suitable for surface-mount technology (SMT). The device's pin configuration is optimized for easy PCB layout and space-saving, which is beneficial for compact electronic designs.

With a typical tpd (propagation delay time) of 6.5 ns, the SN74LV574ADWRG4 provides high-speed operation, which is a significant advantage in high-frequency or fast-switching applications. Additionally, the low power consumption of the LV family makes this device an excellent choice for power-sensitive applications.

For design flexibility, the SN74LV574ADWRG4 also includes an asynchronous clear function. This feature allows the user to reset all flip-flops to the low state independently of the clock signal, ensuring a controlled initialization of the register during power-up or other reset conditions.

Overall, the SN74LV574ADWRG4 from Texas Instruments is a reliable and versatile component that offers the performance and features required for modern digital systems, while maintaining compatibility with legacy 5V systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1336 $51.0120
110+ $0.9302 $102.3220
170+ $0.9011 $153.1870
230+ $0.8720 $200.5600
300+ $0.8430 $252.9000
400+ $0.7558 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess