EN
  • EN
  • DE

SN74AVC16374GQLR

Part No SN74AVC16374GQLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 8BIT 56BGA / Flip Flop 2 Element D-Type 8 Bit Positive Edge 56-VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 2
Number of Bits per Element 8
Clock Frequency 200 MHz
Max Propagation Delay @ V, Max CL 3.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.4V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Package / Case 56-VFBGA
Base Product Number SN74AVC1
Other Names 296-9796-6,296-9796-1R,296-9796-6R,296-9796-2R,-296-9796-1,2156-SN74AVC16374GQLR-TITR,-SN74AVC16374GQLRR,296-9796-2,-296-9796-1,TEXTISSN74AVC16374GQLR,296-9796-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258522-SN74AVC16374GQLR
Ultra Librarian 3D Model Ultra Librarian SN74AVC16374GQLR CAD Model

Description

Product Overview: SN74AVC16374GQLR

The SN74AVC16374GQLR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the demanding requirements of modern digital electronics. This high-speed, 16-bit edge-triggered D-type flip-flop device features a 3-state bus interface for improved connectivity and performance in your digital systems.

Key Features

  • Wide Operating Voltage Range: The SN74AVC16374GQLR operates over a broad voltage range from 1.2V to 3.6V, which allows for integration into various low-voltage applications.
  • High-Speed Operation: This component is optimized for high-speed signal processing, which is essential for modern digital applications that require quick data transfer and minimal propagation delay.
  • Low Power Consumption: Designed with power efficiency in mind, the SN74AVC16374GQLR ensures minimal power wastage, making it suitable for energy-sensitive designs.
  • Improved Signal Integrity: Thanks to its balanced output drive and controlled edge rates, this device helps maintain signal integrity, reducing noise and ensuring reliable operation even in electrically noisy environments.
  • 3-State Outputs: The 3-state outputs enable the device to be connected directly to a bus-organized system, improving the manageability of data flow and allowing for easy expansion of the system.

Applications

The versatility of the SN74AVC16374GQLR makes it an ideal choice for a wide range of applications, including:

  • Memory address latching
  • Data multiplexing
  • System control
  • Bus interfacing
  • Telecommunications
  • Computers and computer peripherals

Package and Quality

The SN74AVC16374GQLR comes in a compact, surface-mount QFN package, which is designed for space-constrained applications. The device is also RoHS compliant and follows Texas Instruments' commitment to environmentally responsible manufacturing. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range.

In conclusion, the SN74AVC16374GQLR from Texas Instruments is a high-performance, versatile component that enhances the efficiency and reliability of digital systems. With its advanced features and robust design, it stands out as an excellent choice for designers seeking to optimize their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess