EN
  • EN
  • DE

TPS3619-33DGKR

Part No TPS3619-33DGKR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC BATTERY-BACKUP 3.3V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 60 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 033820-TPS3619-33DGKR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS3619-33
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS3619-33DGKR CAD Model

Description

Product Overview: TPS3619-33DGKR

The TPS3619-33DGKR is a high-quality, low-power supervisory circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This integrated circuit (IC) is engineered to monitor power supplies in microprocessor systems, providing a crucial function in ensuring system reliability and stability.

Key Features

  • Voltage Monitoring: The TPS3619-33DGKR is designed to keep a watchful eye on the 3.3V power rail, ensuring that the voltage levels remain within acceptable thresholds for reliable operation.
  • Power-On Reset Generator: This device includes a power-on reset generator that ensures the system microprocessor starts up in a known state by issuing a reset signal whenever the supply voltage drops below a predetermined threshold.
  • Manual Reset: A manual reset input allows for an external trigger to reset the system, providing an additional layer of control for system operators or other circuitry.
  • Low Power Consumption: With its focus on energy efficiency, the TPS3619-33DGKR is suitable for battery-operated and power-sensitive applications, contributing to longer system run times and reduced power costs.
  • Small Form Factor: The device comes in an 8-pin MSOP (DGK) package, which is ideal for space-constrained applications without sacrificing performance or functionality.

Applications

The TPS3619-33DGKR is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Networking Equipment
  • Computers and Servers
  • Industrial Controllers
  • Medical Devices

Technical Specifications

Some of the technical specifications that define the TPS3619-33DGKR include:

  • Supply Voltage Range: 1.1V to 5.5V
  • Supply Current: 9 µA (typical)
  • Reset Threshold Voltage: 3.3V (with precision tolerance)
  • Reset Timeout Period: 200 ms (minimum)
  • Operating Temperature Range: -40°C to +85°C

With its robust feature set, the TPS3619-33DGKR from Texas Instruments stands out as a reliable choice for system designers looking to enhance the operational stability of their power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8992 $53.9520
120+ $0.8423 $101.0760
185+ $0.8139 $150.5715
265+ $0.7570 $200.6050
345+ $0.7285 $251.3325
430+ $0.7001 $301.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,510 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess