EN
  • EN
  • DE

AD7843ARQ-REEL7

Part No AD7843ARQ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description Touch Screen Digitizer / 2-Channel Single ADC SAR 125ksps 12-bit Serial 16-Pin QSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Touch Screen Controllers
Manufacturer Analog Devices Inc.
Win Source Part Number 171856-AD7843ARQ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7843
Introduction Date November 03, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD7843ARQ-REEL7 CAD Model

Description

Product Overview: AD7843ARQ-REEL7

The AD7843ARQ-REEL7 is a precision touch screen controller from Analog Devices Inc., designed to interface with 4-wire resistive touch screens. This advanced component is part of Analog Devices' renowned series of integrated circuits that provide high accuracy and performance for touch-sensitive input devices. The AD7843ARQ-REEL7 is commonly utilized in a variety of applications, including personal digital assistants (PDAs), portable instruments, touch screen monitors, and other devices requiring user input through touch.

At the core of the AD7843ARQ-REEL7 is a 12-bit successive approximation analog-to-digital converter (ADC) that ensures fast and accurate conversion of the analog touch screen signals to digital data. This high level of precision enables the device to capture the slightest touch inputs, making it an ideal choice for applications where accuracy is critical.

Key Features:

  • Highly Integrated: The device includes an on-chip 2.5 V reference, a direct battery measurement, and touch-pressure measurement capabilities, which simplifies the design and reduces component count.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7843ARQ-REEL7 operates with a single 2.2 V to 5.25 V supply, making it suitable for portable battery-powered devices.
  • Serial Interface: It features a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with a wide range of microprocessors and microcontrollers.
  • Accuracy: The 12-bit resolution and high data acquisition rate provide precise touch coordinates and quick response times.
  • Packaging: The AD7843ARQ-REEL7 is available in a 16-lead QSOP (Quarter Size Outline Package), which is ideal for space-constrained applications.

Applications:

  • Personal Digital Assistants (PDAs)
  • Portable Instruments
  • Touch Screen Monitors
  • Smartphones and Tablets
  • Navigation Systems
  • Point-of-Sale Machines

The AD7843ARQ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for interface solutions. With its robust feature set and flexible design, it stands out as a premier choice for developers seeking to enhance the user experience through responsive and accurate touch screen interfaces.

You May Also Be Interested in

STMicroelectronics
IC TOUCHSCREEN CTLR PWM 12CSP
Lowest to $1.1609
Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Semtech Corporation
IC SCREEN CNTRL 12BIT 20QFN
Need more? Email Us
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $8.7314
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0142 $50.1420
25+ $4.1143 $102.8575
38+ $3.9857 $151.4566
52+ $3.8571 $200.5692
68+ $3.7286 $253.5448
90+ $3.3428 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess