EN
  • EN
  • DE

MXB7843EEE+T

Part No MXB7843EEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC CNTRLR TOUCH RES 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 2.38 V to 5.25 V
Operating Supply Current 650μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 130065-MXB7843EEE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MXB7843EEE+T CAD Model

Description

Introducing the Maxim Integrated Product MXB7843EEE+T

The MXB7843EEE+T is a cutting-edge solution designed by Maxim Integrated, a company renowned for its high-performance semiconductor products. This innovative component is engineered to meet the rigorous demands of modern electronics, providing a seamless blend of efficiency, reliability, and precision.

Key Features

  • High Integration: The MXB7843EEE+T boasts an integrated design that combines multiple functions into a single chip, reducing the need for additional components and simplifying the overall design process for developers.
  • Power Efficiency: With an emphasis on energy conservation, this product ensures low power consumption, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Robust Performance: Designed to perform reliably under various conditions, the MXB7843EEE+T can withstand environmental stress, ensuring consistent operation and longevity.
  • Compact Footprint: The device's small form factor allows it to fit into tight spaces, making it perfect for compact electronic assemblies and portable devices.
  • Easy Integration: The user-friendly interface of the MXB7843EEE+T ensures that it can be easily incorporated into a wide range of electronic systems without the need for extensive redesigns or compatibility adjustments.

Applications

The versatile nature of the MXB7843EEE+T from Maxim Integrated makes it suitable for a diverse array of applications, including:

  • Mobile and wearable devices
  • Medical monitoring equipment
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

Technical Specifications

The MXB7843EEE+T is built with precision engineering and is characterized by its technical specifications that ensure optimal performance for various applications. It operates over a wide temperature range and adheres to stringent industry standards for quality and reliability.

Conclusion

Maxim Integrated's MXB7843EEE+T represents a blend of innovation and practicality, making it an excellent choice for designers looking to enhance the performance and efficiency of their electronic products. Its combination of high integration, power efficiency, robust performance, and compact size positions it as a go-to component for future-forward electronic designs.

You May Also Be Interested in

Texas Instruments
Low-Power Audio Codec With Embedded miniDSP, Stereo Class-D Speaker Amplifier, and Smart Four-Wire Touch-Screen Controller | IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Texas Instruments
IC TOUCH SCREEN CTRLR 16-TSSOP
Lowest to $3.6340
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,099 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess