EN
  • EN
  • DE

AD7817BR

Part No AD7817BR
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC ADC 10BIT W/TEMP SNSR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 85°C
Output Type SPI
Voltage - Supply 2.7V ~ 5.5V
Resolution 10 b
Accuracy - Highest (Lowest) ±2.25°C (±3°C)
Test Condition 25°C (-40°C ~ 85°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555027-AD7817BR
Ultra Librarian 3D Model Ultra Librarian AD7817BR CAD Model

Description

Analog Devices Inc. AD7817BR Digital Temperature Sensor and ADC

The AD7817BR from Analog Devices Inc. is a versatile digital temperature sensor and 10-bit analog-to-digital converter (ADC) that offers high precision and ease of use for a wide range of applications. This integrated circuit is designed to measure temperature with high accuracy and convert analog signals to digital data with minimal signal degradation.

Featuring a temperature sensor with a resolution of 0.25°C and an accuracy of ±1°C over a temperature range of -40°C to +125°C, the AD7817BR is an excellent choice for critical temperature monitoring tasks. The on-chip temperature sensor allows for direct digital readout, eliminating the need for additional signal conditioning components.

The device also includes four single-ended analog input channels, making it a flexible solution for multiplexed data acquisition systems. The 10-bit ADC offers a fast conversion time, ensuring timely data processing in dynamic systems. The AD7817BR operates on a single 2.7V to 5.5V power supply, which makes it suitable for both portable and fixed applications.

Communication with the AD7817BR is handled via a serial interface compatible with SPI, QSPI, and MICROWIRE protocols, which facilitates easy integration into existing digital systems. The device's low power consumption and power-down mode contribute to energy efficiency, making it ideal for battery-powered devices.

Encased in a small 16-lead SOIC (Small Outline Integrated Circuit) package, the AD7817BR is designed for space-constrained environments. Its robust design ensures reliable operation even in harsh conditions, making it a preferred choice for industrial, automotive, and consumer electronics applications such as temperature control systems, environmental monitoring, and process control.

Overall, the AD7817BR from Analog Devices Inc. stands out as a high-performance, multifunctional component that offers precise temperature measurements and analog-to-digital conversion capabilities, all within a compact and energy-efficient design.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4008 $62.0040
12+ $10.1751 $122.1012
18+ $9.8572 $177.4296
25+ $9.5391 $238.4775
32+ $9.2212 $295.0784
42+ $8.2673 $347.2266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess