EN
  • EN
  • DE

AD7685CRMZ

Part No AD7685CRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN | IC ADC 16BIT SAR 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.3V ~ 5.5V
Supply Voltage , Digital 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD7685
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137553-AD7685CRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7685CRMZ CAD Model

Description

Product Overview: AD7685CRMZ by Analog Devices Inc.

The AD7685CRMZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) produced by the renowned manufacturer, Analog Devices Inc. Designed for precision data acquisition systems, this compact device offers an impressive sampling rate and remarkable accuracy, making it an ideal choice for a wide range of applications including medical instruments, industrial control systems, and data acquisition modules.

Key Features

  • Precision Conversion: With 16-bit resolution, the AD7685CRMZ provides high-precision digital outputs, ensuring accurate representation of the analog input signal.
  • High Throughput: It boasts a fast throughput rate, capable of delivering up to 250 kSPS (kilo-samples per second), which is perfect for applications requiring rapid data acquisition.
  • Low Power Consumption: The device is designed with power efficiency in mind, operating on a single 5 V power supply and featuring a power-down mode to conserve energy when not in active use.
  • Easy Integration: The ADC comes in a compact 10-lead MSOP (Mini Small Outline Package) form factor, facilitating easy integration into space-constrained designs.
  • No External Driver Required: Its on-chip precision buffer simplifies the design process by eliminating the need for an external driver, thus reducing system complexity and cost.
  • Flexible Interface: The AD7685CRMZ includes a serial peripheral interface (SPI) that is compatible with several digital interfaces, allowing seamless communication with microcontrollers and digital processors.

Applications

The versatility of the AD7685CRMZ makes it suitable for a variety of applications where precision and speed are critical. These include:

  • Medical Imaging Systems
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation

With its combination of high precision, fast sampling rate, and low power consumption, the AD7685CRMZ from Analog Devices Inc stands out as a top-tier component for professionals seeking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8720 $61.7440
4+ $25.3309 $101.3236
7+ $24.5393 $171.7751
9+ $23.7477 $213.7293
11+ $22.9561 $252.5171
15+ $20.5814 $308.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess