EN
  • EN
  • DE

AD7512DISD

Part No AD7512DISD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description DI CMOS Protected Analog Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137315-AD7512DISD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7512DISD CAD Model

Description

Analog Devices AD7512DISD High-Performance Analog Multiplexer

The AD7512DISD from Analog Devices Inc. is a high-precision, dual-channel analog multiplexer that offers exceptional performance for signal routing in various applications. This device is designed to work effectively in environments that demand high-speed switching and low on-resistance. Its robust design ensures reliable operation in industrial, instrumentation, and communication systems.

Key Features:

  • Low Charge Injection: The AD7512DISD minimizes distortion in the signal path, making it ideal for precision data acquisition systems and sample-and-hold circuits.
  • High Off Isolation: With excellent isolation between channels when in the off state, the device prevents unwanted signal crossover, ensuring the integrity of the signal path.
  • Low Crosstalk: The design of the AD7512DISD ensures minimal interference between channels, which is crucial for applications involving multiple signal sources.
  • Break-Before-Make Switching: This feature eliminates the possibility of shorting between channels during switching, thus protecting the integrity of the signals and the connected devices.
  • Dual Channel: The multiplexer contains two individual switches, allowing for flexible routing of two separate signals within the same package.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages, making it versatile for integration into various circuit designs.
  • Durable Construction: Built to withstand the rigors of demanding industrial environments, the AD7512DISD maintains performance over a wide temperature range.

Applications:

  • Automated Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Process Control Systems

The Analog Devices AD7512DISD stands out for its ease of use and integration into existing systems, thanks to its industry-standard package and pin configuration. The device's specifications and performance make it a top choice for professionals seeking a reliable multiplexer for high-precision applications. Whether you're designing for the lab or for rugged industrial use, the AD7512DISD offers the quality and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess