EN
  • EN
  • DE

AD736JRZ-R7

Part No AD736JRZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Operating Supply Current 160μA
Supply Voltage - Operating 2.8V, -3.2V to ±16.5V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134584-AD736JRZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD736
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD736JRZ-R7 CAD Model

Description

AD736JRZ-R7: True RMS-to-DC Converter from Analog Devices Inc.

The AD736JRZ-R7 is a high-precision electrical component designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to accurately convert complex AC (alternating current) input signals to their true RMS (root mean square) DC (direct current) equivalent. The device's robustness and precision make it an ideal choice for a wide range of applications, including but not limited to, industrial instrumentation, audio signal processing, and energy management systems.

One of the standout features of the AD736JRZ-R7 is its ability to process waveforms with crest factors of up to 6 with less than 1% error. This capability allows the device to handle sine waves, square waves, triangular waves, and other irregular or distorted AC signals with high accuracy. Furthermore, the converter maintains its precision over a wide dynamic range, from 200 µV to 200 mV (with respect to its full-scale value of 200 mV), making it versatile for various signal levels.

The AD736JRZ-R7 operates on a single power supply ranging from +5V to +36V or dual supplies of ±2.5V to ±18V. This flexibility in power requirements ensures that it can be integrated into a multitude of electrical systems without the need for additional power regulation components. Additionally, the device's low power consumption, typically 1 mW at +5V, makes it suitable for portable and battery-operated equipment where power efficiency is crucial.

Encased in a compact SOIC-8 package, the AD736JRZ-R7 is designed for surface-mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards (PCBs). Its small footprint and ease of integration are valuable attributes for modern electronic designs that demand miniaturization without compromising performance.

Overall, the AD736JRZ-R7 from Analog Devices Inc. is a reliable and precise solution for converting AC signals to their true RMS values. It offers designers a high degree of functionality and performance in a small package, making it a go-to choice for a variety of sophisticated electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $25.1087
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Analog Devices Inc.
IC TRUE RMS/DC CONV 14CDIP
Lowest to $211.7294

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.9850 $87.9700
3+ $36.0903 $108.2709
5+ $34.9625 $174.8125
6+ $33.8346 $203.0076
8+ $32.7068 $261.6544
11+ $29.3234 $322.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess