EN
  • EN
  • DE

ADL5511ACPZ-R7

Part No ADL5511ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF RMS DETECTOR 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 6GHz
RF Type CDMA, CDMA2000, LTE, WiMAX
Input Range -28dBm to 17dBm
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 21.5mA
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 1014456-ADL5511ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Application Field Used in RF Communications, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADL5511ACPZ-R7 CAD Model

Description

ADL5511ACPZ-R7: RF Detector with RMS and Envelope Output

The ADL5511ACPZ-R7 is a state-of-the-art RF (Radio Frequency) detector from Analog Devices Inc., designed to provide precise and reliable measurement of RF signals. This high-performance component is ideal for a wide range of applications, including wireless infrastructure, RF instrumentation, and communication systems.

Key Features

  • Frequency Range: The ADL5511 operates over a broad frequency range from 1 MHz to 10 GHz, making it versatile for use in various RF applications.
  • Accurate RMS Measurement: It offers true RMS measurement, ensuring accurate detection of both simple and complex waveforms, including QAM and OFDM signals.
  • Dual Output Functionality: The device features both an envelope output and a square-law (RMS) voltage output, providing flexibility in signal analysis and processing.
  • Temperature Stability: The ADL5511 maintains consistent performance across a temperature range of -40°C to +85°C, ensuring reliability in diverse operating conditions.
  • Integrated Envelope Detector: The envelope output can be used for AM demodulation or for power amplifier linearization control schemes.
  • Power Detection Range: It offers a dynamic range of 47 dB for the RMS output and 40 dB for the envelope output, accommodating a wide range of signal levels.
  • Single Supply Operation: The device operates from a single 5 V supply, simplifying power supply design.
  • Compact Package: Housed in a compact, 16-lead LFCSP (Lead Frame Chip Scale Package) that measures 4x4 mm, the ADL5511ACPZ-R7 is space-efficient for PCB designs.

Applications

  • Wireless Infrastructure (GSM, CDMA, WCDMA, LTE)
  • Power Amplifier Linearization/Envelope Tracking
  • Transmitter Leakage Detection
  • RF/IF Power Measurement
  • Logarithmic Power Measurement

The ADL5511ACPZ-R7 from Analog Devices Inc. is a robust RF detector that combines accuracy, reliability, and versatility. It is an excellent choice for engineers and designers looking to integrate precise RF signal measurement into their systems. The dual-output capability and wide frequency range make it a highly adaptable component suitable for a variety of advanced RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5437 $77.0874
4+ $31.6256 $126.5024
5+ $30.6373 $153.1865
7+ $29.6490 $207.5430
9+ $28.6607 $257.9463
12+ $25.6958 $308.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess