EN
  • EN
  • DE

AD536ASD/883B

Part No AD536ASD/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Operating Supply Current 1.2mA
Supply Voltage - Operating 5 V to 36 V, ±3 V to 18 V
Mounting Through Hole
Case / Package 14-CERDIP
Win Source Part Number 171292-AD536ASD/883B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD536ASD/883B CAD Model

Description

Analog Devices Inc. AD536ASD/883B Integrated Circuit

The AD536ASD/883B is a high-performance analog integrated circuit from Analog Devices Inc., designed to offer precise true RMS-to-DC conversion. This device is a monolithic RMS-to-DC converter that delivers a stable and accurate DC output proportional to the root mean square value of the input voltage. It is an essential component in a wide range of applications, including precision signal processing, power measurement, and instrumentation.

Key Features:

  • Wide Bandwidth: The AD536ASD/883B offers a wide bandwidth that supports signals up to 300 kHz, making it suitable for a variety of signal types, from audio to high-frequency waveforms.
  • High Accuracy: With its precision laser-trimmed components, the device ensures high accuracy in RMS-to-DC conversion, minimizing errors and improving system reliability.
  • Temperature Stability: The integrated circuit is designed to maintain its performance over a wide temperature range, ensuring consistent operation under varying environmental conditions.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Versatile Input Range: The AD536ASD/883B can handle a variety of input voltages, accommodating both small signal measurements and large voltage inputs.
  • No External Trimming: The device is factory calibrated, eliminating the need for external fine-tuning and simplifying the design process for engineers.

Applications:

The AD536ASD/883B is versatile and can be used in a range of applications, including:

  • Test and Measurement Equipment
  • Power Supply Monitoring
  • Audio Signal Processing
  • Energy Management Systems
  • Industrial Process Control

This integrated circuit is available in a hermetically sealed package, ensuring robustness and longevity even in harsh industrial environments. With its combination of features, the AD536ASD/883B from Analog Devices Inc. is a reliable choice for professionals seeking accurate RMS-to-DC conversion in their electronic designs.

You May Also Be Interested in

Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV TO-100-10
Lowest to $281.3433
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $7.5463
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $211.7294 $211.7294
2+ $203.4587 $406.9174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 759 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess