EN
  • EN
  • DE

ADL5501AKSZ-R7

Part No ADL5501AKSZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC DETECTOR RF/IF TRUPWR SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 50MHz to 6GHz
RF Type General Purpose
Input Range -18dBm to 6dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.1mA
Case / Package SC-70-6
Win Source Part Number 008925-ADL5501AKSZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ADL5501
Introduction Date March 23, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADL5501AKSZ-R7 CAD Model

Description

Product Overview: ADL5501AKSZ-R7 by Analog Devices Inc.

The ADL5501AKSZ-R7 is a state-of-the-art RMS (Root Mean Square) RF (Radio Frequency) detector produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact, high-performance component is engineered to provide precise and accurate measurements of RF signals, making it an indispensable tool in a variety of communication and signal processing applications.

Key Features and Benefits

  • Wide Frequency Range: The ADL5501AKSZ-R7 is designed to operate over a broad frequency range from 450 kHz to 6 GHz, accommodating a wide spectrum of RF applications, from base stations to wireless infrastructure and more.
  • High Accuracy: This device ensures high accuracy in RMS power detection, which is crucial for maintaining signal integrity and performance in complex RF systems.
  • Temperature Stability: The ADL5501AKSZ-R7 offers excellent temperature stability, maintaining consistent performance across varying environmental conditions.
  • Compact Package: Housed in a small, 4-lead SC-70 package, this component is ideal for space-constrained designs, allowing for integration into compact systems without sacrificing performance.
  • Single Supply Operation: The device operates from a single 2.7 V to 5.5 V supply, simplifying power supply design and ensuring compatibility with a range of systems.

Applications

With its versatile feature set, the ADL5501AKSZ-R7 is well-suited for a variety of applications, including:

  • Wireless communication systems
  • RF power amplifier linearization
  • Transmitter power control
  • Base station signal monitoring
  • Logarithmic RF signal processing

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products, and the ADL5501AKSZ-R7 is no exception. It is fabricated using a robust silicon process, ensuring long-term reliability and performance. This product is available in a tape and reel format under the part number R7, which facilitates easy integration into automated manufacturing processes, enhancing production efficiency.

For engineers and designers seeking a reliable and precise RMS RF detector, the ADL5501AKSZ-R7 from Analog Devices Inc. offers an exceptional solution that combines performance, versatility, and compactness to meet the rigorous demands of modern RF applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
IC POWER DETECTOR 5-44 GHZ 16QFN
Lowest to $36.0464
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7021 $51.3189
22+ $4.6787 $102.9314
34+ $4.5325 $154.1050
46+ $4.3863 $201.7698
59+ $4.2401 $250.1659
79+ $3.8014 $300.3106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess