EN
  • EN
  • DE

AD8318ACPZ-REEL7

Part No AD8318ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOG DETECTOR/CTRLR 16-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1MHz to 8GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -60dBm to -2dBm
Accuracy ±1dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 68mA
Case / Package 16-LFCSP-VQ (4x4)
Win Source Part Number 008424-AD8318ACPZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD8318
Introduction Date January 26, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD8318ACPZ-REEL7 CAD Model

Description

Product Overview: AD8318ACPZ-REEL7

The AD8318ACPZ-REEL7 is a high-performance, monolithic logarithmic detector optimized for the measurement and control of RF signals within the frequency range of 1 MHz to 8 GHz. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, this device is part of their extensive portfolio of RF components.

Key Features

  • Frequency Range: Operates effectively over a broad frequency range from 1 MHz to 8 GHz, making it suitable for a wide variety of RF applications.
  • Dynamic Range: Offers a dynamic range of 70 dB, ensuring accurate detection and measurement of signal strength over a large range of input power.
  • Response Time: Features a fast response time, which is critical for real-time monitoring and control of RF signals.
  • Package: Comes in a compact, 8-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for high-density mounting.
  • Temperature Range: Operates within an industrial temperature range from -40°C to +85°C, providing reliable performance across various environmental conditions.

Applications

The AD8318ACPZ-REEL7 is ideally suited for applications that require precise RF signal measurement, such as:

  • Wireless base station signal power measurement
  • RF transmitter leakage detection
  • Receiver signal strength indication (RSSI)
  • Logarithmic amplification for analog-to-digital converters (ADCs)
  • Power amplifier control loops

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD8318ACPZ-REEL7 is no exception. It is designed to meet stringent industry standards, ensuring both reliability and performance. The device is supplied in a reel format (REEL7), which facilitates efficient handling and manufacturing processes, especially for high-volume production.

Ordering Information

To order the AD8318ACPZ-REEL7 or to obtain more information, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure to reference the full part number for accuracy in ordering.

You May Also Be Interested in

MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6939 $50.7756
10+ $10.4155 $104.1550
15+ $10.0900 $151.3500
21+ $9.7646 $205.0566
27+ $9.4391 $254.8557
36+ $8.4626 $304.6536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess