EN
  • EN
  • DE

AD736BQ

Part No AD736BQ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Low Cost, Low Power, True RMS-to-DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Operating Supply Current 160μA
Operating Supply Voltage 2.8V, -3.2V ~ ±16.5V
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 1137132-AD736BQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name AD736
Introduction Date August 28, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD736BQ CAD Model

Description

Product Overview: AD736BQ True RMS-to-DC Converter

The AD736BQ is a high-precision electrical component manufactured by Analog Devices Inc., designed to accurately convert complex AC (alternating current) input signals into their true RMS (root-mean-square) DC (direct current) equivalent. This integrated circuit is vital for applications where precise and reliable RMS measurements are critical, such as in instrumentation, power management systems, and audio equipment.

Key Features

  • Wide Bandwidth: The AD736BQ operates effectively over a frequency range of 200 kHz, making it suitable for a broad spectrum of signal types.
  • Low Power Consumption: With a quiescent current of only 1.0 mA max, this component is optimized for power-sensitive applications.
  • High Accuracy: It can measure signals with crest factors up to 3 with less than 1% additional error, ensuring reliable and precise readings.
  • Single or Dual Supply Operation: The device can be powered with a single supply of +5 V to +36 V, or dual supplies of ±5 V to ±18 V, providing flexibility in various circuit configurations.
  • Compact Package: The AD736BQ is available in an 8-lead PDIP (Plastic Dual In-line Package), which is easy to integrate into a wide range of electronic systems.

Applications

The versatility of the AD736BQ makes it an ideal choice for several applications, including:

  • True RMS multimeters and voltmeters
  • Power quality measurement devices
  • AC watt meters
  • Audio signal processing
  • Industrial process controls

Performance and Reliability

With its exceptional performance and reliability, the AD736BQ from Analog Devices Inc. stands out as a superior choice for engineers and designers who require an accurate RMS-to-DC conversion in their systems. The device's ability to handle waveform distortions and its robust design ensure that it maintains its accuracy even in the most demanding environments. By choosing the AD736BQ, you are selecting a product that is synonymous with quality and precision, backed by the reputation of a leader in the semiconductor industry.

You May Also Be Interested in

Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $17.8196
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $17.8196
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9080 $59.6320
9+ $12.2322 $110.0898
13+ $11.8500 $154.0500
18+ $11.4677 $206.4186
23+ $11.0855 $254.9665
31+ $9.9387 $308.0997
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess