EN
  • EN
  • DE

AD637JRZ

Part No AD637JRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS/DC CONV PREC WB 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Operating Supply Current 2.2mA
Supply Voltage - Operating ±3 V to 18 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008062-AD637JRZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD637JRZ CAD Model

Description

The AD637JRZ is a sophisticated RMS-to-DC converter from Analog Devices Inc. that combines precision, flexibility, and reliability for accurate RMS measurements. Designed to compute the true root-mean-square level of complex waveforms, the AD637JRZ offers a wide bandwidth and a dynamic range that make it an ideal choice for a broad spectrum of applications, including audio processing, industrial control systems, and instrumentation.

Key Features

  • High Accuracy: The AD637JRZ boasts an impressive accuracy over a wide temperature range, ensuring reliable performance in even the most demanding environments.
  • Wide Bandwidth: Capable of working with signals up to 8 MHz, this device is suitable for high-frequency applications, providing precise RMS calculations without sacrificing speed.
  • Low Power Consumption: With its efficient design, the AD637JRZ maintains low power usage, making it suitable for portable and battery-operated equipment.
  • DC and AC Voltage Measurement: It can measure both AC and DC voltages, providing versatility in application use.
  • Easy to Use: The AD637JRZ comes in a user-friendly package that simplifies the implementation process, allowing for easy integration into existing systems.

Applications

  • Audio signal processing
  • Power quality measurement
  • Test and measurement equipment
  • Signal conditioning
  • Baseband signal demodulation

The AD637JRZ is presented in a single monolithic chip, ensuring consistent quality and performance. Its robust design allows it to operate over a temperature range of -40°C to +85°C, making it suitable for use in a wide variety of environmental conditions. This RMS-to-DC converter is a testament to Analog Devices Inc.'s commitment to delivering high-performance solutions that enhance the accuracy and efficiency of electronic systems worldwide.

For designers and engineers looking for a reliable and precise RMS-to-DC conversion solution, the AD637JRZ from Analog Devices Inc. is an excellent choice that promises to meet and exceed expectations in terms of performance and ease of use.

You May Also Be Interested in

Linear Technology
IC CONVERTER RMS-DC PREC 8MSOP / RMS to DC Converter 1.05V 2400uA 8-Pin MSOP Tube
Lowest to $12.9702
Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Lowest to $185.3384
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC
Lowest to $17.8196
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $17.6364
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
IC CONV TRUE RMS-DC LP 20LFCSP
Lowest to $12.7733
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8196 $53.4588
6+ $16.6918 $100.1508
10+ $16.1279 $161.2790
14+ $15.0000 $210.0000
18+ $14.4361 $259.8498
22+ $13.8722 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess