EN
  • EN
  • DE

AD698SQ

Part No AD698SQ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description Sensor and Detector Interface 36V 4-Wire Interface 24-Pin CDIP Tube / IC LVDT SGNL COND UNVRSL 24CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Operating Supply Current 15mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 24-CDIP
Win Source Part Number 198600-AD698SQ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD698SQ
Introduction Date September 03, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD698SQ CAD Model

Description

Analog Devices Inc. AD698SQ Universal LVDT Signal Conditioner

The AD698SQ from Analog Devices Inc. is a high-performance universal LVDT (Linear Variable Differential Transformer) signal conditioner that simplifies the process of converting the outputs of differential inductive transducers into a single-ended voltage signal. This integrated circuit is designed to work with a wide range of LVDTs, RVDTs (Rotary Variable Differential Transformers), and other inductive transducers, making it a versatile choice for various industrial, aerospace, and automotive applications.

With the AD698SQ, users benefit from an on-chip oscillator that drives the LVDT primary coil, a precision demodulation circuit, and a high-quality operational amplifier that can be configured for various output voltage ranges. This level of integration not only simplifies the design but also enhances the reliability and performance of the overall system.

The device is capable of operating with a wide supply voltage range and features a low drift span and zero adjustments. These attributes make it ideal for precision measurement applications where stability and accuracy are crucial. Additionally, the AD698SQ offers high impedance inputs, which ensure minimal loading on the LVDT, preserving the transducer's inherent accuracy and linearity.

Enclosed in a robust package, the AD698SQ is built to withstand harsh environments, making it suitable for use in conditions where temperature fluctuations and mechanical stresses are common. This durability, combined with its high level of performance, provides a reliable solution for engineers and designers looking to integrate LVDT-based measurement systems into their projects.

Key features of the AD698SQ include:

  • Universal LVDT Signal Conditioning
  • Wide Operating Supply Range
  • Low Drift Span and Zero Adjustments
  • High Impedance Inputs
  • On-Chip Oscillator and Demodulator
  • Robust Packaging for Harsh Environments

Whether it's for position sensing in industrial automation, feedback control in aerospace systems, or precision motion control in automotive technology, the AD698SQ from Analog Devices Inc. is engineered to deliver reliable and accurate performance in a broad spectrum of applications.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.8046 $121.8046
2+ $117.7444 $235.4888
3+ $105.5640 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 419 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess