EN
  • EN
  • DE

AD694ARZ-REEL

Part No AD694ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC TRANSMITTER 4-20MA 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 23mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 008080-AD694ARZ-REEL
Family Name AD694
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD694ARZ-REEL CAD Model

Description

The AD694ARZ-REEL is a high-performance, precision instrumentation amplifier from Analog Devices Inc., designed to offer a complete solution for bridge sensor applications. This remarkable component is part of the REEL packaging series, ensuring efficient handling and manufacturing processes for electronic assembly.

Key Features

  • Integrated Solution: The AD694 is a monolithic instrumentation amplifier specifically optimized for bridge sensor conditioning and can directly convert a millivolt signal to a 4-20mA current loop output.
  • Wide Power Supply Range: This device can operate on a wide single-ended power supply range from 7V to 36V or a dual supply from ±3.5V to ±18V, providing flexibility in various power environments.
  • High Accuracy: With a superior combination of low offset voltage, low offset drift, and low noise, the AD694 maintains high accuracy in measurement applications.
  • Robust Output: The 4-20mA output signal is less susceptible to noise and can be transmitted over long distances, making it ideal for industrial environments.
  • Easy Configuration: The device includes a set gain of 10 (20 V/V), which simplifies its use as no external gain setting resistors are required.

Applications

The AD694ARZ-REEL is particularly suited for industrial process controls, factory automation, and sensor signal conditioning. Its robustness and precision make it an excellent choice for applications such as:

  • Pressure and temperature sensor interfaces
  • Weigh scales and strain gauge measurement systems
  • Transducer interfaces
  • 4-20mA transmitter modules

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD694ARZ-REEL, like all of their products, is manufactured to the highest standards, ensuring consistent performance and durability in demanding conditions. With the REEL packaging, it also facilitates automated assembly processes, thereby reducing production time and costs.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1955 $60.5865
6+ $18.9173 $113.5038
9+ $18.2782 $164.5038
12+ $17.0000 $204.0000
16+ $16.3610 $261.7760
20+ $15.7219 $314.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess