EN
  • EN
  • DE

ADUC7020BCPZ62I-RL

Part No ADUC7020BCPZ62I-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 62KB FLASH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 44MHz
Number of I/O 14
Program Memory Size 62KB (31K x16)
Program Memory Type FLASH
Data RAM Size 2K x 32
Supply Voltage - Operating 2.7 V to 3.6 V
Data Converters A/D 5x12b; D/A 4x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 111415-ADUC7020BCPZ62I-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADUC7020BCPZ62I-RL CAD Model

Description

Product Overview: ADUC7020BCPZ62I-RL from Analog Devices Inc.

The ADUC7020BCPZ62I-RL is a highly integrated microcontroller from Analog Devices Inc., designed to cater to a wide range of applications requiring precise data acquisition and control. This versatile component combines a 32-bit ARM7TDMI MCU with multi-channel 12-bit analog-to-digital converters (ADCs), and an array of peripherals that make it suitable for industrial control systems, smart sensing applications, and embedded control applications.

Key Features:

  • High-Performance Microcontroller: At its core, the ADUC7020BCPZ62I-RL features a 32-bit ARM7TDMI processor, delivering efficient processing capabilities for complex algorithms and control tasks.
  • Precision Analog Modules: The device includes high-resolution 12-bit ADCs that offer up to 1 MSPS, enabling accurate and rapid data acquisition. This makes it ideal for precision measurement systems.
  • Robust Operating Temperature: Engineered for reliability, it operates over an industrial temperature range of -40°C to +125°C, ensuring stable performance in harsh environments.
  • Flexible Power Supply: It supports a wide power supply range from 2.7V to 3.6V, providing versatility in various power environments.
  • Memory and Storage: The device boasts 62 kB of on-chip flash memory and 8 kB of SRAM, accommodating substantial code and data storage for complex applications.
  • Communication Interfaces: Includes I2C, SPI, and UART interfaces for full-duplex serial communication, facilitating integration with other digital systems.
  • Packaging: Available in a compact 48-lead LFCSP (7x7mm) package, the ADUC7020BCPZ62I-RL is designed for space-constrained applications.

Applications:

The ADUC7020BCPZ62I-RL is adept at serving in a diverse array of applications, such as:

  • Industrial control and automation systems
  • Smart sensors and instrumentation
  • Embedded control systems
  • Portable medical devices
  • Automotive control systems

In summary, the ADUC7020BCPZ62I-RL from Analog Devices Inc. is a powerful and flexible microcontroller solution that offers robust data acquisition and control features, suitable for a wide range of high-performance applications where precision and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2710 $50.1680
20+ $5.1454 $102.9080
31+ $4.9846 $154.5226
42+ $4.8238 $202.5996
54+ $4.6630 $251.8020
72+ $4.1807 $301.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess