EN
  • EN
  • DE

AD7843ARUZ-REEL7

Part No AD7843ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Touch Screen Controllers
Description IC ADC 12BIT TOUCHSCREEN 16TSSOP / 2-Channel Single ADC SAR 125ksps 12-bit Serial 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 2.2 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008244-AD7843ARUZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD7843
Introduction Date November 03, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7843ARUZ-REEL7 CAD Model

Description

Product Overview: AD7843ARUZ-REEL7

The AD7843ARUZ-REEL7 is a high-performance, 12-bit touch screen digitizer from Analog Devices Inc. (ADI), a leader in high-performance semiconductors for signal processing applications. This precision product is designed to interface with 4-wire resistive touch screens, providing accurate and reliable touch positioning information for a wide range of electronic devices such as personal digital assistants (PDAs), smart handheld devices, and industrial controls.

Key Features

  • Resolution: The AD7843ARUZ-REEL7 boasts a 12-bit resolution, ensuring fine-grain detection of touch inputs for precise control and interaction.
  • Interface: It features a Serial Peripheral Interface (SPI) that allows for easy integration with most microcontrollers and processors, facilitating a simple and efficient design process.
  • Power Efficiency: With its low power consumption, this digitizer is an excellent choice for battery-operated devices, helping to extend the operational life and reduce the need for frequent charging.
  • Accuracy: The device offers high accuracy and linearity, which translates to a superior user experience by accurately translating touch inputs into digital data.
  • On-Chip Reference: The inclusion of an on-chip 2.5V reference voltage reduces the number of external components required, simplifying the design and saving board space.
  • Touch Pressure Measurement: The AD7843ARUZ-REEL7 can also measure touch pressure, adding another dimension to touch input data and enabling more sophisticated touch applications.
  • Package: It comes in a TSSOP-16 package, which is suitable for compact designs without compromising on performance.

Applications

  • Personal Digital Assistants (PDAs)
  • Smartphones and Tablet PCs
  • Portable Instrumentation
  • Point-of-Sale Terminals
  • Vehicle Navigation Systems
  • Industrial Controls

With its robust set of features, the AD7843ARUZ-REEL7 is a versatile and reliable choice for designers looking to incorporate touch screen functionality into their electronic products. Its high resolution, power efficiency, and SPI interface make it an ideal choice for a multitude of applications where performance and user interface quality are of paramount importance.

For more details and technical specifications, interested parties are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

You May Also Be Interested in

STMicroelectronics
IC TSC I/O EXPAND 8B 16QFN
Lowest to $2.9333
Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Texas Instruments
IC TOUCH SCRN CTRL 4WIRE 48-BGA
Lowest to $0.6475
IDT, Integrated Device Technology Inc
IC TOUCH SCREEN CTLR 28-SSOP
Need more? Email Us
Texas Instruments
IC SPI TOUCH SCREEN CTRLR 16VQFN
Lowest to $7.5307
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Microchip Technology
The MTCH6301 is a turnkey projected capacitive con-troller that allows easy integration of multi-touch and gestures to create a rich user interface in your design.
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4928 $53.9136
24+ $4.2029 $100.8696
37+ $4.0580 $150.1460
54+ $3.7681 $203.4774
69+ $3.6232 $250.0008
87+ $3.4783 $302.6121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,630 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess