The AD652AQZ from Analog Devices Inc. is a high-performance synchronous up/down converter that is designed to provide precise frequency conversion and integration functionality. This integrated circuit is ideal for applications that require accurate time interval measurement, frequency synthesis, or frequency-to-voltage conversion.
Key Features:
- High Accuracy: The AD652AQZ offers impressive accuracy and stability, ensuring precise conversions in critical applications.
- Wide Frequency Range: This device can handle a broad range of input frequencies, making it versatile for various use cases.
- Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered or energy-sensitive systems.
- Up/Down Counting Capability: It can perform both up and down conversions, providing flexibility in signal processing.
- Easy Integration: The AD652AQZ comes in a compact package and is compatible with various microprocessors, simplifying the design-in process.
Applications:
The AD652AQZ is widely used in a range of applications, including but not limited to:
- Test and measurement equipment
- Motion control systems
- Process control systems
- Data acquisition systems
- Frequency-to-voltage conversion in embedded systems
Specifications:
| Parameter |
Value |
| Supply Voltage |
4.5V to 7V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
PDIP-14 |
| Frequency Range |
DC to 2MHz |
With its robust feature set and reliable performance, the AD652AQZ from Analog Devices Inc. stands out as a top choice for professionals seeking a synchronous up/down converter that delivers both precision and versatility.