EN
  • EN
  • DE

D5V0L4B5S-7

Part No D5V0L4B5S-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 6A (8/20μs)
Power Dissipation - Pd 84W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-353
Win Source Part Number 1032274-D5V0L4B5S-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian D5V0L4B5S-7 CAD Model

Description

Introducing the D5V0L4B5S-7 TVS Diode from Diodes Incorporated

Diodes Incorporated presents the D5V0L4B5S-7, a cutting-edge transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). As an essential component for modern electronic systems, the D5V0L4B5S-7 ensures the reliability and longevity of your devices by providing robust overvoltage protection.

Key Features

  • Low Clamping Voltage: The D5V0L4B5S-7 offers a low clamping voltage, which is crucial for protecting sensitive components from high-voltage spikes.
  • ESD Protection: With excellent ESD immunity, this diode meets the IEC 61000-4-2 standard, ensuring your devices are shielded against common electrostatic threats.
  • Low Leakage Current: The device's low leakage current helps to maintain the energy efficiency of your system, preventing unnecessary power loss.
  • Fast Response Time: The TVS diode reacts swiftly to transient overvoltages, providing immediate protection to your circuitry.
  • Compact Package: Enclosed in a small SOD-323 package, the D5V0L4B5S-7 is ideal for space-constrained applications.

Applications

The D5V0L4B5S-7 is versatile and can be integrated into a wide range of products, including:

  • Portable Electronics
  • Power Supplies
  • Communication Systems
  • Microprocessor-Based Equipment
  • Network Devices

Reliability and Quality Assurance

Diodes Incorporated is committed to delivering high-quality components. The D5V0L4B5S-7 is manufactured with stringent quality control processes, ensuring that each diode meets the highest reliability standards. This commitment to quality allows engineers to design with confidence, knowing their products are safeguarded by reliable protection technology.

Easy Integration

The D5V0L4B5S-7 is designed for simple integration into existing and new designs. Its standardized SOD-323 footprint allows for easy PCB layout and replacement, minimizing design time and accelerating time-to-market for your products.

With its combination of features, the D5V0L4B5S-7 from Diodes Incorporated is an exceptional choice for designers looking to enhance the durability and performance of their electronic systems. Ensure your designs are equipped to handle the unpredictable nature of transient voltages with this robust and reliable TVS diode.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1467 $57.9465
960+ $0.1205 $115.6800
1,490+ $0.1167 $173.8830
2,050+ $0.1129 $231.4450
2,650+ $0.1092 $289.3800
3,545+ $0.0979 $347.0555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess