EN
  • EN
  • DE

NCP380LMU20AATBG

Part No NCP380LMU20AATBG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 2A 6-UDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 55mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Fixed), UVLO
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-UDFN (2x2)
Package / Case 6-UDFN Exposed Pad
Base Product Number NCP380
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886969-NCP380LMU20AATBG
Ultra Librarian 3D Model Ultra Librarian NCP380LMU20AATBG CAD Model

Description

ON Semiconductor NCP380LMU20AATBG - Overvoltage Protection Controller

The NCP380LMU20AATBG from ON Semiconductor is a high-performance, fixed 2.0 V overvoltage protection device designed to protect sensitive electronic components from harmful voltage levels that exceed its threshold. This compact and efficient integrated circuit is a crucial component for modern electronics, ensuring longevity and reliability of the system it's integrated into.

Featuring a current limit of up to 2.0 A, the NCP380LMU20AATBG provides robust protection for a variety of USB applications, including USB ports on personal computers, peripherals, and portable devices. Its low quiescent current and high accuracy make it an ideal choice for battery-powered applications where power efficiency is paramount.

The device comes in a small, space-saving 6-pin μDFN package, making it suitable for space-constrained applications. With its quick response time, the NCP380LMU20AATBG rapidly disconnects the output from the input if the input voltage exceeds the overvoltage threshold, thereby protecting downstream components from potential damage.

Key features of the NCP380LMU20AATBG include:

  • Fixed 2.0 V Overvoltage Protection Threshold
  • 2.0 A Current Limit Capability
  • Low RDS(on) NMOS FET for reduced power dissipation
  • Low Quiescent Current
  • Fast Overvoltage Response Time
  • High Accuracy Overvoltage Protection
  • Thermal Shutdown Protection
  • Compact 6-pin μDFN Package

Applications for this device are extensive and include:

  • USB Power Supply Protection
  • Portable Device Power Management
  • Hot Swap and Plug-and-Play Protection Circuits
  • Overvoltage and Overcurrent Protection for Consumer Electronics

The NCP380LMU20AATBG is a testament to ON Semiconductor's commitment to providing advanced protection solutions for today's electronic devices. By integrating this protection controller into your design, you can ensure your products are safeguarded against overvoltage events, thus enhancing their performance and durability.

For more information, datasheets, and technical specifications, please visit the ON Semiconductor website or contact their support team for assistance in integrating the NCP380LMU20AATBG into your next project.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2951 $50.1670
415+ $0.2421 $100.4715
640+ $0.2346 $150.1440
885+ $0.2270 $200.8950
1,140+ $0.2194 $250.1160
1,530+ $0.1967 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,850 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess