EN
  • EN
  • DE

AD654JR

Part No AD654JR
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC V-F CONVERTER MONO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Voltage to Frequency
Maximum Input Frequency 500kHz
Full Scale ±50ppm/°C
Linearity ±0.2%
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 076963-AD654JR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian AD654JR CAD Model

Description

AD654JR Voltage-to-Frequency Converter

The AD654JR is a monolithic Voltage-to-Frequency Converter (VFC) from Analog Devices Inc., known for its high precision and versatility in a wide range of applications. This integrated circuit is designed to convert an analog voltage input into a proportional frequency output, making it an ideal choice for applications requiring simple interfacing to microprocessors, easy-to-read displays, or long-distance data transmission without degradation.

Key Features

  • Low cost, high performance
  • Single or dual supply operation
  • Wide supply voltage range: 5V to 36V
  • High linearity: 0.03% max at 10 kHz
  • Full-scale frequency up to 500 kHz
  • Minimum number of external components needed
  • Temperature-stable and low power

Applications

  • Frequency to digital conversion
  • Long-term integration
  • Linear frequency modulation or demodulation
  • Frequency-phase modulation
  • Motor speed control
  • Isolated data transmission

The AD654JR offers a simple setup with its minimal external component count, which reduces system complexity and cost. The device can be used in either single-supply or dual-supply modes, providing flexibility for various design requirements. With its wide dynamic range and high linearity, the AD654JR ensures accurate and reliable conversion for precision applications.

Whether you're working on a digital weighing system, a motor control circuit, or a signal processing module, the AD654JR from Analog Devices is an excellent choice for achieving high-performance VFC capabilities. Its ease of use, combined with Analog Devices' reputation for quality, makes the AD654JR a go-to component for engineers and designers looking to incorporate voltage-to-frequency conversion into their systems.

For detailed specifications, application notes, and additional resources, please visit the official product page.

You May Also Be Interested in

Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
Analog Devices Inc.
IC V-F CONVERTER MONO 8SOIC
Lowest to $6.1314
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $2.3250
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1314 $55.1826
18+ $5.7433 $103.3794
28+ $5.5493 $155.3804
39+ $5.1612 $201.2868
51+ $4.9672 $253.3272
63+ $4.7732 $300.7116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,245 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess