EN
  • EN
  • DE

AD536AKD

Part No AD536AKD
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Supply Current 1.2mA
Supply Voltage (V) 5V ~ 36V, ±3V ~ 18V
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD536A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136176-AD536AKD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD536AKD CAD Model

Description

The AD536AKD is a high-performance, precision integrated circuit from Analog Devices Inc., known for its exceptional functionality in the realm of analog signal processing. This remarkable component is designed to directly compute the true root-mean-square (RMS) value of a complex ac (and dc) input signal.

The AD536AKD stands out due to its wide bandwidth capabilities, which allows it to accurately process signals with up to 300 kHz. This feature makes it an ideal choice for a variety of applications, including but not limited to audio signal processing, vibration analysis, and instrumentation. Its versatility is further enhanced by its ability to accept a variety of input waveforms, ranging from sine and square waves to triangular and complex arbitrary waveforms.

One of the key attributes of the AD536AKD is its laser-trimmed accuracy, which ensures that the device provides a high degree of precision right out of the box. The integrated circuit is also characterized by its temperature stability, maintaining consistent performance over a wide temperature range, thanks to Analog Devices' advanced semiconductor technology.

Installation and integration of the AD536AKD into electronic systems are simplified by its DIP (Dual In-line Package) form factor, which is compatible with standard through-hole PCB mounting techniques. This makes it a convenient choice for both prototyping and production environments. Additionally, the device requires minimal external components, reducing both the complexity and the cost of the overall system design.

The AD536AKD is not just a RMS converter; it also offers an auxiliary dB output that provides a logarithmic decibel-scaled representation of the RMS value, which is invaluable for signal level monitoring and control in various applications.

Overall, the AD536AKD from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it an essential component for engineers and designers who demand the highest quality in signal processing hardware.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
IC RMS/DC CONV PREC WB 16SOIC TR / RMS to DC Converter 13.5V 2200uA 8000kHz 16-Pin SOIC W T/R
Lowest to $17.8196
Analog Devices Inc.
IC CONV TRUE RMS/DC TO-100-10
Lowest to $312.7820
Analog Devices Inc.
RMS to DC Converter -3.4V 210uA 190kHz/460kHz 8-Pin SOIC N T/R
Lowest to $7.5463

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $185.3384 $185.3384
2+ $166.1655 $332.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess