EN
  • EN
  • DE

AD632BHZ

Part No AD632BHZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER TRIMMED TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD632
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859558-AD632BHZ
Ultra Librarian 3D Model Ultra Librarian AD632BHZ CAD Model

Description

The AD632BHZ is a high-performance, precision analog multiplier manufactured by Analog Devices Inc., a company renowned for its expertise in high-quality analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is part of their extensive range of multipliers which are designed to offer excellent accuracy and versatility in a wide array of applications.

Key Features

  • High Precision: The AD632BHZ boasts a nonlinearity specification of just 0.1%, making it one of the most accurate analog multipliers on the market.
  • Wide Dynamic Range: With a dynamic range of 80 dB, this device ensures that signals are multiplied with minimal distortion, which is crucial for high-fidelity applications.
  • Low Power Consumption: It is designed for low power operation, which makes it suitable for battery-powered devices and energy-conscious applications.
  • Flexible Power Supply: This multiplier can operate with dual power supplies ranging from ±5 V to ±15 V, or a single supply of 10 V to 30 V, providing flexibility in various circuit designs.

Applications

The AD632BHZ is adept for use in a diverse set of applications, including:

  • Signal processing
  • Automatic gain control
  • Modulation and demodulation circuits
  • Analog computation
  • Instrumentation

Product Specifications

The AD632BHZ comes in a compact TO-100 package, ensuring that it doesn't take up unnecessary space on your PCB. The device operates over an extended industrial temperature range, making it reliable in even the most demanding environments. Its superior design guarantees that the performance is maintained across the full operating temperature range.

Quality and Reliability

Analog Devices Inc. is committed to providing the highest quality products, and the AD632BHZ is no exception. It undergoes rigorous testing and quality assurance processes to ensure that each unit meets the stringent standards expected by customers in critical applications.

For engineers and designers looking for a reliable and precise analog multiplier, the AD632BHZ from Analog Devices Inc. represents an optimal solution. It combines performance, versatility, and quality, making it an essential component for a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $48.9048
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess