EN
  • EN
  • DE

AD534SE/883B

Part No AD534SE/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (9x9)
Base Product Number AD534
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 767131-AD534SE/883B
Ultra Librarian 3D Model Ultra Librarian AD534SE/883B CAD Model

Description

AD534SE/883B - Precision Integrated Circuit Multiplier

Manufactured by Analog Devices Inc., the AD534SE/883B is a high-performance integrated circuit multiplier that is designed to offer unparalleled accuracy and versatility for a wide range of applications. This product is a part of the renowned AD534 series, known for its precision and reliability in complex electronic systems.

Key Features

  • High Precision: The AD534SE/883B boasts excellent linearity, with a maximum nonlinearity of only 0.1% for the L grade, ensuring precise multiplication, division, and square rooting functions.
  • Wide Dynamic Range: This device operates with a dynamic range of 10 V input, providing users with a broad signal range for various applications.
  • Low Power Consumption: With a quiescent current of 2.5 mA, the AD534SE/883B is optimized for power-sensitive designs, making it an ideal choice for battery-operated and portable devices.
  • Monolithic Construction: The integrated design ensures high reliability and consistent performance, reducing the need for external components and simplifying the design process.
  • Temperature Range: The device is specified for operation over the -55°C to +125°C military temperature range, making it suitable for harsh environments and demanding applications.

Applications

The AD534SE/883B is suitable for a variety of applications including:

  • High-performance analog processors
  • Precision instrumentation
  • Signal conditioning systems
  • Analog computers
  • Voltage-controlled oscillators and filters

Product Specifications

The AD534SE/883B comes in a sturdy hermetically sealed package, ensuring long-term stability and protection from environmental factors. It is designed to meet the stringent requirements of military standards, making it a reliable choice for defense and aerospace applications.

Conclusion

The AD534SE/883B from Analog Devices Inc. represents a blend of precision engineering and practical design, offering a high level of performance for engineers and designers looking to incorporate an accurate and robust multiplier into their systems. With its wide dynamic range, low power consumption, and military-grade temperature resilience, the AD534SE/883B stands out as a premier choice for a multitude of precision multiplication needs.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $349.2538
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
8 X 8 CMOS MULTIPLIER
Need more? Email Us
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-DIP / Analog Multiplier/Divider 2-Quadrant 16-PDIP
Lowest to $54.5419

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess