EN
  • EN
  • DE

AD534SH

Part No AD534SH
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case TO-100-10 Metal Can
Supplier Device Package TO-100-10
Base Product Number AD534
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36773-AD534SH
Ultra Librarian 3D Model Ultra Librarian AD534SH CAD Model

Description

Introducing the AD534SH from Analog Devices Inc.

The AD534SH is a high-performance, precision integrated circuit multiplier from the renowned manufacturer Analog Devices Inc. Designed to offer unparalleled accuracy and ease of use, this device is a key component for a variety of applications ranging from signal processing to industrial automation systems.

Exceptional Precision and Versatility

At the heart of the AD534SH lies its ability to provide precise four-quadrant multiplication, division, and square rooting. This level of precision is achieved through laser-trimmed accuracy, ensuring that the device meets the most stringent requirements for consistency and reliability. The AD534SH is characterized by its low nonlinearity error, typically less than 0.1%, and a wide dynamic range that enables it to handle a broad spectrum of input signals.

Durable and Reliable Construction

Encased in a robust package, the AD534SH is built to withstand harsh industrial environments. Its solid construction guarantees long-term reliability, making it a trusted choice for mission-critical applications where durability is as important as performance.

Easy Integration and Application Flexibility

The AD534SH is designed for easy integration into existing systems, featuring a straightforward pin configuration that allows for simple interfacing with other components. This flexibility makes it an ideal choice for designers looking to incorporate precision multiplication functionality without the need for extensive redesigns or complex circuitry.

Key Features of the AD534SH:

  • Four-quadrant multiplication, division, and square root operations
  • Laser-trimmed to ensure high accuracy and consistency
  • Low nonlinearity error (<0.1%)
  • Wide dynamic range for a variety of input signals
  • Robust construction suitable for industrial environments
  • Easy to integrate with a user-friendly pin configuration

Whether you're developing sophisticated signal processing systems, advanced instrumentation, or reliable control systems, the AD534SH from Analog Devices Inc. offers the performance and reliability you need. Embrace the power of precision with this state-of-the-art integrated circuit multiplier and elevate your designs to the next level.

You May Also Be Interested in

Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR
Lowest to $0.0347
Analog Devices Inc.
IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $40.7463
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 20CLCC / Analog Multiplier/Divider 4-Quadrant 20-CLCC (9x9)
Need more? Email Us
Fairchild/ON Semiconductor
ANALOG MULTIPLIER OR DIVIDER / Analog Multiplier 4-Quadrant 8-SOIC
Lowest to $6.2566
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess