EN
  • EN
  • DE

AD538BDZ

Part No AD538BDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC MULT/DIV REALTIME ACU 18-CDIP / Analog Computational Unit 1-Quadrant 18-SBDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Analog Computational Unit
Number of Bits/Stages 1-Quadrant
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-SBDIP
Base Product Number AD538
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36809-AD538BDZ
Ultra Librarian 3D Model Ultra Librarian AD538BDZ CAD Model

Description

The AD538BDZ from Analog Devices Inc. is a high-performance, monolithic analog computational unit that performs a wide array of arithmetic operations in real time. This device is capable of directly implementing analog functions such as multiplication, division, squaring, square rooting, and many others without the need for digital conversion or processing delays.

Designed for high accuracy and dynamic performance, the AD538BDZ is an essential component for applications requiring complex analog signal processing. This includes systems in the fields of industrial control, medical instrumentation, signal conditioning, and data acquisition systems. The device offers a unique combination of flexibility and precision, making it a go-to solution for engineers looking to streamline their analog signal processing tasks.

Key features of the AD538BDZ include:

  • High Precision: It provides high-accuracy computation with low nonlinearity errors, ensuring the integrity of the signal processing is maintained.
  • Wide Dynamic Range: The device can handle a broad range of input signal levels, making it versatile for various application requirements.
  • Low Power Consumption: It is designed to operate with minimal power draw, which is critical for portable and battery-powered applications.
  • Flexible Power Supply: The AD538BDZ operates from dual power supplies, which can range from ±4.5 V to ±18 V, accommodating a variety of system designs.

The AD538BDZ is available in a compact 14-lead ceramic dual in-line package (DIP), which ensures reliable operation even in harsh environments. Its robust design and extended temperature range make it suitable for deployment in a wide array of industrial settings.

With its comprehensive set of features, the AD538BDZ stands out as a powerful tool for designers and engineers who require real-time and precise analog computation capabilities. Analog Devices Inc. continues to innovate in the field of analog technology, and the AD538BDZ is a testament to their commitment to providing high-quality, reliable components.

You May Also Be Interested in

Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $226.6297
Analog Devices Inc.
IC MULT/DIV DUAL CH LIN 16-CDIP / Analog Multiplier/Divider 2-Quadrant 16-CDIP
Lowest to $55.4744
Analog Devices Inc.
IC MULTIPLIER/DIVIDER 14CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $156.7165
Analog Devices Inc.
IC MULTIPLIER 10V TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $48.9048
Analog Devices Inc.
DC TO 2.0 GHZ MULTIPLIER
Lowest to $21.2665
Analog Devices Inc.
IC MULT DIV LASER TRIM TO100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Lowest to $16.8087
Analog Devices Inc.
IC MULTIPLIER 10V 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Lowest to $194.7762
Analog Devices Inc.
IC PREC MULTIPLIER TO-100-10 / Analog Multiplier/Divider 4-Quadrant TO-100-10
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess