EN
  • EN
  • DE

AD534LDZ

Part No AD534LDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD534
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36771-AD534LDZ
Ultra Librarian 3D Model Ultra Librarian AD534LDZ CAD Model

Description

The AD534LDZ is a high-performance, precision integrated circuit multiplier from Analog Devices Inc., a leading global manufacturer of analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to offer excellent accuracy and high-speed performance, making it suitable for a wide range of applications, including analog computation, signal processing, and automatic gain control systems.

Key Features

  • High Precision: The AD534LDZ delivers exceptional accuracy with low nonlinearity errors, ensuring precise multiplication, division, and square rooting operations.
  • Wide Dynamic Range: With a wide dynamic range, this multiplier accommodates various signal levels without degradation of performance, making it versatile for different use cases.
  • Low Power Consumption: Designed for efficiency, the AD534LDZ operates with low power consumption, making it ideal for battery-powered and energy-conscious applications.
  • Monolithic Construction: The monolithic construction ensures high reliability and stability over temperature and processing variations.
  • Scalable Voltage Reference: It features a scalable voltage reference that allows the user to set the full-scale output voltage to match the requirements of the subsequent circuitry.

Applications

The AD534LDZ is a versatile component that can be used in a variety of applications, including:

  • Signal processing systems such as filters, modulators, and demodulators.
  • Analog computers where multiplication, division, or square root operations are required.
  • Automatic gain control circuits where precise adjustment of signal levels is necessary.
  • Instrumentation and measurement systems that demand high accuracy and stability.

Technical Specifications

The AD534LDZ offers a range of technical specifications that make it a robust choice for complex analog processing tasks:

  • Four-quadrant multiplication capability.
  • Temperature range for operation: -40°C to +85°C.
  • Supply voltage: ±5 V to ±15 V.
  • Low total harmonic distortion (THD).
  • Available in a standard package that is easy to integrate into existing designs.

With its robust feature set and proven reliability, the AD534LDZ from Analog Devices Inc. represents a solid choice for designers looking for a high-quality precision multiplier for their next project.

You May Also Be Interested in

Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $82.1053
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin PDIP N Tube / IC ANALOG MULTIPLIER 8-DIP
Lowest to $38.1204
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-DIP
Lowest to $72.4285
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC MULT DIV LASER TRIM TO100-10
Lowest to $81.8046
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $349.2538 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess