The AD532KH is a precision integrated circuit from Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of a family of monolithic operational amplifiers and multipliers that offer a high level of accuracy and functionality.
Key Features
- High Precision: The AD532KH is designed to deliver top-notch precision, making it ideal for applications that require accurate signal processing.
- Wide Input Voltage Range: This product can handle a broad range of input voltages, offering flexibility in various electrical environments.
- Durable Construction: With the KH suffix, this model is packaged in a hermetically sealed metal can, ensuring robustness and reliability even in harsh conditions.
- Low Offset Voltage: The AD532KH boasts a low offset voltage, which minimizes errors and improves overall system performance.
- Low Power Consumption: It is designed for efficiency, consuming low power and thus suitable for battery-powered devices or energy-conscious applications.
Applications
The AD532KH is versatile and can be used in a wide array of applications, including:
- Analog computing
- Signal processing
- Industrial control systems
- Data acquisition systems
- Instrumentation
Technical Specifications
| Parameter |
Value |
| Input Offset Voltage |
1.5 mV max |
| Input Bias Current |
20 nA max |
| Supply Voltage Range |
±5 V to ±15 V |
| Package Type |
Metal Can |
| Operating Temperature |
-55°C to +125°C |
For those in need of a robust, high-precision operational amplifier and multiplier, the AD532KH from Analog Devices Inc. stands out as an excellent choice.