EN
  • EN
  • DE

SSM2306-EVALZ

Part No SSM2306-EVALZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVAL FOR SSM2306 / SSM2306 Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Amplifier Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4 Ohm
Operating Supply Voltage 2.5 V ~ 5 V
Board Type Fully Populated
Utilized IC / Part SSM2306
Supplied Contents Board(s)
Win Source Part Number 794542-SSM2306-EVALZ
Popularity Medium
Supply and Demand Status Balance
Family Name SSM2306
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SSM2306-EVALZ CAD Model

Description

SSM2306-EVALZ Evaluation Board from Analog Devices Inc.

The SSM2306-EVALZ is a state-of-the-art evaluation board designed by Analog Devices Inc. specifically for assessing the performance and capabilities of the SSM2306, a fully integrated, high-efficiency, Class-D audio amplifier. This evaluation board provides an excellent platform for developers and engineers to expedite the design-in process, ensuring a seamless integration of the SSM2306 amplifier into various audio applications.

The SSM2306 is a mono, filterless Class-D amplifier that delivers high-quality audio performance with a high-efficiency output, making it an ideal solution for portable and space-constrained applications. With the SSM2306-EVALZ, users can easily explore the features of this amplifier, including its single-supply operation, superior electromagnetic interference (EMI) performance, and its ability to drive 4Ω and 8Ω speakers.

Key Features of the SSM2306-EVALZ:

  • Easy to Use: The evaluation board is designed for simplicity, allowing users to quickly set up the SSM2306 and begin testing without the need for complex configurations.
  • Flexible Power Supply Options: The board can be powered through various methods, including battery, USB, or an external power supply, providing versatility for different testing scenarios.
  • Comprehensive Test Points: Equipped with multiple test points, the SSM2306-EVALZ offers convenient access for measuring the amplifier's performance parameters.
  • On-Board Volume Control: Users can adjust the output volume directly on the board, facilitating immediate audio testing and evaluation.
  • Robust Protection Features: The SSM2306 incorporates thermal overload and output short-circuit protection, ensuring reliable operation during the evaluation process.
  • High-Quality Audio: With its filterless design, the SSM2306 provides high-quality audio output with minimal external components, reducing overall system cost and complexity.

Whether it's for rapid prototyping, performance testing, or educational purposes, the SSM2306-EVALZ evaluation board is an indispensable tool for any audio system designer looking to leverage the benefits of the SSM2306 Class-D amplifier. With its user-friendly interface and comprehensive feature set, the SSM2306-EVALZ from Analog Devices Inc. is the perfect starting point for developing high-efficiency audio solutions.

You May Also Be Interested in

Texas Instruments
BOARD EVALUATION LM4908MA
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BOARD EVAL FOR LM48511 / LM48511 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LM48410SQ / LM48410 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6166A2
Need more? Email Us
Sure Electronics
PAM8803 2W AUDIO AMPLIFIER BOAR
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess