EN
  • EN
  • DE

AD594CD

Part No AD594CD
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE INSTR AMP 14CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Thermocouple Amplifier
Sensor Type External
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Voltage - Supply 5V ~ ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD594
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 553910-AD594CD
Ultra Librarian 3D Model Ultra Librarian AD594CD CAD Model

Description

AD594CD: Precision Thermocouple Amplifier from Analog Devices Inc.

The AD594CD is a specialized integrated circuit designed to simplify the task of temperature measurement using J-type thermocouples. Engineered by Analog Devices Inc., a leader in precision signal processing, the AD594CD provides an all-in-one solution for thermocouple signal conditioning, amplification, and cold junction compensation.

AD594CD Thermocouple Amplifier

This precision amplifier is specifically calibrated to convert the millivolt signals generated by a J-type thermocouple to a proportional 10mV/°C output, with a wide temperature range capability. The device integrates a number of features that simplify the design of thermocouple-based measurement systems, including a built-in ice point compensation (cold junction compensation) which means that no external components are necessary for this function.

The AD594CD is not only a robust solution for temperature measurement but also offers a high level of accuracy. The device is laser trimmed for precise calibration, ensuring minimal error in temperature readings. This high level of precision makes the AD594CD an ideal choice for applications such as industrial process control, HVAC systems, and temperature monitoring in scientific experiments.

One of the significant advantages of the AD594CD is its ease of use. It requires minimal external circuitry, which simplifies the design and reduces the overall system cost. Additionally, its monolithic construction ensures improved reliability and consistency in performance.

The AD594CD comes in a compact package and is designed to operate over a wide power supply range, accommodating various application requirements. With its combination of integration, precision, and ease of use, the AD594CD from Analog Devices Inc. stands out as a superior choice for designers seeking an efficient and reliable solution for thermocouple-based temperature measurements.

For further information, specifications, and support, visit the Analog Devices Inc. website.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $83.9067
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
Factory Programmable Dual Remote-Diode Thermostat | IC THRMOSTAT DUAL REMDIODE 8MSOP
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Nuvoton Technology Corporation of America
Lowest to $9.7932
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess