EN
  • EN
  • DE

STLM20W87F

Part No STLM20W87F
Manufacturer STMicroelectronics
Catalog Temperature Sensors, Transducers
Description SENSOR TEMP RATIOMETRIC SOT323-5 / Temp Sensor Analog 5-Pin SOT-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Sensors Transducers
Family Temperature Sensors Transducers
Packaging Reel
Sensor Type Analog Local
Sensing Temperature - Local -55°C ~ 130°C
Output Type Ratiometric Voltage
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.5°C)
Test Condition 25°C (-55°C 125°C ~ 130°C)
Operating Temperature Range -55°C ~ 130°C
Package 5-TSSOP SC-70-5 SOT-353
Manufacturer Device Package SOT-323-5
Catalog STLM20
Win Source Part Number 092168-STLM20W87F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STLM20W87F
Introduction Date June 28, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STLM20W87F CAD Model

Description

STLM20W87F Precision Temperature Sensor

The STLM20W87F is a high-precision analog output temperature sensor from STMicroelectronics, designed to offer reliable and accurate temperature monitoring with a minimalistic and cost-effective approach. This sensor is particularly well-suited for a wide range of applications, including system thermal management, environmental control, and industrial processes.

Key Features

  • Accuracy: The sensor provides an impressive accuracy of ±1°C from -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Operating Range: With an operating temperature range from -55°C to +130°C, the STLM20W87F is versatile and can be deployed in environments with extreme temperature conditions.
  • Low Power Consumption: It is designed for energy efficiency, making it ideal for battery-powered or power-sensitive systems.
  • Linear Output: The analog output voltage is linearly proportional to the Celsius temperature, providing a straightforward interface for reading temperatures without complex calculations.
  • Small Package: Available in a tiny SOT-23 package, the STLM20W87F is perfect for space-constrained applications.
  • No External Calibration: The sensor does not require external calibration, simplifying design and reducing system costs.

Applications

The STLM20W87F is ideal for use in a variety of applications, including:

  • Personal computers and servers
  • Consumer electronics
  • Telecommunication systems
  • Industrial controls and robotics
  • Medical devices
  • Automotive systems

Conclusion

STMicroelectronics' STLM20W87F temperature sensor is a testament to the company's commitment to providing innovative and reliable solutions for temperature monitoring. Its high accuracy, wide operating range, and low power consumption make it an excellent choice for designers looking to integrate temperature sensing capabilities into their products without compromising on performance or cost.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.3941
Analog Devices Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.5468
Microchip Technology
Need more? Email Us
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.5374
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
ON Semiconductor
Lowest to $5.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5246 $52.4600
235+ $0.4304 $101.1440
360+ $0.4170 $150.1200
500+ $0.4035 $201.7500
645+ $0.3901 $251.6145
860+ $0.3497 $300.7420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,816 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess