EN
  • EN
  • DE

ADM1032ARM-REEL

Part No ADM1032ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors, Transducers
Description Fan Controller with SMBus Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer Analog Devices Inc.
Win Source Part Number 172879-ADM1032ARM-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADM1032
Introduction Date January 01, 2008
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADM1032ARM-REEL CAD Model

Description

The ADM1032ARM-REEL from Analog Devices Inc. is a high-precision, dual-channel digital temperature sensor, designed to provide accurate temperature monitoring for a wide range of applications. Packaged in a compact MSOP-8 reel, this sensor is ideal for space-constrained environments where precision is critical.

Key Features

  • Accuracy: The ADM1032ARM-REEL offers exceptional temperature accuracy, with a ±1°C accuracy over a -40°C to +125°C range for the external temperature channel and a ±3°C accuracy for the internal diode temperature.
  • Dual-Channel Sensing: This device includes one local and one remote temperature sensor. The local sensor monitors the temperature near the IC itself, while the remote sensor is designed to monitor a diode-connected transistor, typically embedded in a CPU or another integrated circuit.
  • Programmable: Both the overtemperature threshold and hysteresis can be programmed via a serial bus, allowing for customized thermal management strategies.
  • Interface: The sensor communicates over a 2-wire SMBus (System Management Bus) serial interface, which is compatible with I²C, making it easy to integrate into existing systems.
  • Versatility: Its wide temperature range and programmable features make the ADM1032ARM-REEL suitable for a variety of applications, including personal computers, electronic test equipment, office electronics, and industrial control systems.

Applications

The ADM1032ARM-REEL is versatile enough to fit into multiple applications where temperature monitoring is crucial. It is commonly used in:

  • System Thermal Management
  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial Process Control
  • Telecommunication Equipment

Reliability and Support

Analog Devices Inc. is known for its high-quality products, and the ADM1032ARM-REEL is no exception. With its robust design and reliable performance, this temperature sensor IC is an excellent choice for engineers and designers looking for a dependable solution for their thermal sensing needs. Furthermore, Analog Devices provides comprehensive technical support and documentation, ensuring that integrating the ADM1032ARM-REEL into your project is as seamless as possible.

You May Also Be Interested in

Texas Instruments
Lowest to $2.8332
Texas Instruments
Lowest to $0.6331
Analog Devices Inc.
Fan Controller with SMBus Interface
Need more? Email Us
Maxim Integrated
Lowest to $1.7960
ON Semiconductor
Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Lowest to $1.5174
Maxim Integrated
Lowest to $4.3657
Maxim Integrated
Lowest to $6.0510
STMicroelectronics
SENSOR TEMPERATURE SMBUS SOT23-6
Lowest to $1.1100
Texas Instruments
Precision Temperature Sensors
Lowest to $1.5078

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0082 $50.4100
125+ $0.8273 $103.4125
190+ $0.8014 $152.2660
260+ $0.7756 $201.6560
335+ $0.7497 $251.1495
450+ $0.6722 $302.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,322 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess