EN
  • EN
  • DE

AD534TD

Part No AD534TD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC PREC MULTIPLIER 14-CDIP / Analog Multiplier/Divider 4-Quadrant 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD534
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909431-AD534TD
Ultra Librarian 3D Model Ultra Librarian AD534TD CAD Model

Description

Introducing the AD534TD - Precision Integrated Circuit Multiplier from Analog Devices

The AD534TD represents a significant advancement in the field of analog computation and signal processing, brought to you by the renowned manufacturer, Analog Devices Inc. This precision integrated circuit multiplier is designed to offer high accuracy and robust performance for a wide range of applications, including but not limited to, modulation/demodulation, voltage-controlled amplifiers, and complex signal processing tasks.

Key Features of the AD534TD

  • High Precision: The AD534TD boasts an impressive level of accuracy, which is critical for applications that require precise signal multiplication.
  • Low Nonlinearity: With a maximum nonlinearity of only 0.1%, this device ensures that output signals are a faithful representation of the input, with minimal distortion.
  • Wide Dynamic Range: The dynamic range of the AD534TD is broad, accommodating a variety of input signals without compromising the integrity of the output.
  • Monolithic Construction: The integration of all the necessary components into a single chip makes the AD534TD not only reliable but also easy to implement in various circuit designs.

Applications and Performance

The AD534TD is versatile and can be employed in numerous applications, including analog computers, instrumentation, and audio systems. Its performance is characterized by a fast response time and a stable operation over temperature variations, making it an ideal choice for both commercial and industrial environments.

Technical Specifications

With a power supply range of ±5V to ±15V, the AD534TD is compatible with various electronic systems. It operates within an extended industrial temperature range, ensuring reliability under extreme conditions. The device comes in a hermetically sealed package, providing additional protection against environmental factors.

For engineers and designers looking for a dependable and precise integrated circuit multiplier, the AD534TD from Analog Devices Inc. is a top-tier choice that promises to enhance the performance and accuracy of your electronic designs.

You May Also Be Interested in

Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
10 MHz, 4-Quadrant Multiplier/Divider
Lowest to $86.2497
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess