EN
  • EN
  • DE

LTC4380CMS-2#PBF

Part No LTC4380CMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping 31.5V, 50V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LTC4380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC4380CMS-2#PBF,-2733-LTC4380CMS-2#PBF,LTC4380CMS-2#PBF-ND
Standard Package 50
Win Source Part Number 1072559-LTC4380CMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4380CMS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4380CMS-2#PBF Surge Stopper

The LTC4380CMS-2#PBF from Analog Devices Inc. is a versatile surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This compact and efficient component is essential for a wide range of applications where power supply stability and protection are critical. With its advanced technology, the LTC4380CMS-2#PBF helps to safeguard against the damage and downtime caused by unexpected voltage spikes.

This surge stopper operates over a wide input voltage range and can handle transient overvoltages up to 80V, making it suitable for use in automotive, industrial, and aerospace systems. It is designed to control an external N-channel MOSFET to act as a variable resistor, dynamically adjusting its resistance during a surge event to maintain the output voltage within a safe operating range.

The LTC4380CMS-2#PBF features a low quiescent current, which is ideal for always-on systems and battery-powered applications. It also includes an overcurrent protection circuit that limits the output current during fault conditions. This feature helps prevent damage to the MOSFET and the load in the event of a short circuit or excessive power draw.

Additional features include an adjustable output clamp voltage, soft-start capability to prevent inrush current during startup, and a fault output to indicate when the device has entered a protection state. The LTC4380CMS-2#PBF comes in a compact MSOP-10 package, which is suitable for space-constrained designs.

Engineers can rely on the LTC4380CMS-2#PBF for its robustness and precision in protecting sensitive circuits. Whether it's integrated into power supplies, portable devices, or any electronic system exposed to fluctuating power conditions, this surge stopper from Analog Devices Inc. offers an efficient and reliable solution for voltage protection.

With its combination of advanced protection features and small footprint, the LTC4380CMS-2#PBF is an excellent choice for ensuring the longevity and reliability of your electronic products.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
SURGE SUPP TBU 300MA 650VIMP SMD
Lowest to $1.4944
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $3.1156
Linear Technology
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $7.0998
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess