EN
  • EN
  • DE

AD534LD

Part No AD534LD
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD534
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136163-AD534LD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD534LD CAD Model

Description

The AD534LD, manufactured by Analog Devices Inc., is a monolithic laser-trimmed integrated circuit that offers unparalleled precision and versatility in the realm of analog computation and signal processing. This high-performance component is widely recognized for its exceptional accuracy and reliability, making it a preferred choice for engineers and designers across various industries.

At the core of the AD534LD lies a precision voltage-to-current conversion along with a matched set of resistors that ensure outstanding temperature stability and a low nonlinearity error. This integrated circuit is capable of functioning as a four-quadrant multiplier, which means it can handle both bipolar and unipolar voltage inputs, allowing for a wide range of applications from phase detection to frequency doubling and even complex mathematical operations like division and square rooting.

The AD534LD is well-suited for use in high-end instrumentation due to its excellent dynamic response, and it can be easily incorporated into automatic gain control systems, adaptive filters, and signal modulation circuits. Its laser-trimmed accuracy ensures minimal setup time, reducing calibration efforts and facilitating a faster time-to-market for products that incorporate it.

The device operates over a wide supply range and is available in a rugged, hermetically sealed ceramic DIP package, which ensures long-term stability and performance even in harsh environmental conditions. The AD534LD's robust design and packaging make it an ideal choice for demanding applications in military, aerospace, and industrial settings where reliability is critical.

Key features of the AD534LD include:

  • Monolithic laser-trimmed construction for high precision
  • Four-quadrant multiplication capability
  • Wide dynamic range and high signal bandwidth
  • Excellent temperature stability and low nonlinearity
  • Hermetically sealed ceramic DIP package for enhanced durability

Analog Devices Inc. has a long-standing reputation for producing high-quality components that push the boundaries of performance, and the AD534LD is a testament to their commitment to excellence in the field of analog technology.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
Real-Time Analog Computational Unit ACU | IC MULT/DIV REALTIME ACU 18-CDIP
Lowest to $71.6418
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $78.4081
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Lowest to $302.9851
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Texas Instruments
Lowest to $17.4292

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.1044 $104.2088
3+ $42.7523 $128.2569
5+ $41.4171 $207.0855
6+ $40.0808 $240.4848
8+ $38.7445 $309.9560
10+ $34.7366 $347.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess